Microchip Technology, Inc. Logic - Logic - Counters, Dividers - SY10EL33ZG SY10EL33ZG

Description
Manufacturer: Microchip Technology Win Source Part Number: 1262951-SY10EL33ZG Packaging: Tube Mounting Style: SMD Logic Type: Divide-by-4 Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Direction: Up Reset: Asynchronous Count Rate: 4.2GHz Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Family Part Number: 10EL33 Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V ~ 5V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1262951-SY10EL33ZG Packaging: Tube Mounting Style: SMD Logic Type: Divide-by-4 Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Direction: Up Reset: Asynchronous Count Rate: 4.2GHz Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Family Part Number: 10EL33 Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V ~ 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - SY10EL33ZG - 1262951-SY10EL33ZG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SY10EL33ZG
1262951-SY10EL33ZG
Logic - Logic - Counters, Dividers - SY10EL33ZG 1262951-SY10EL33ZG
Manufacturer: Microchip Technology Win Source Part Number: 1262951-SY10EL33ZG Packaging: Tube Mounting Style: SMD Logic Type: Divide-by-4 Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Direction: Up Reset: Asynchronous Count Rate: 4.2GHz Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Family Part Number: 10EL33 Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V ~ 5V

Manufacturer: Microchip Technology
Win Source Part Number: 1262951-SY10EL33ZG
Packaging: Tube
Mounting Style: SMD
Logic Type: Divide-by-4
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Direction: Up
Reset: Asynchronous
Count Rate: 4.2GHz
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Family Part Number: 10EL33
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.3V ~ 5V

Buy Now
Counters, Dividers - 576-2508-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
576-2508-ND
Counters, Dividers 576-2508-ND
Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-SOIC

Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-SOIC

Buy Now Datasheet
Counters, Dividers - SY10EL33ZG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SY10EL33ZG
Counters, Dividers SY10EL33ZG
Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-SOIC

Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SY10EL33ZG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SY10EL33ZG
Integrated Circuits (ICs) - Logic - Counters, Dividers SY10EL33ZG
IC DIVIDER /4 5V/3.3V 8-SOIC

IC DIVIDER /4 5V/3.3V 8-SOIC

Supplier's Site
Shenzhen, China
Logic - Counters, Dividers
SY10EL33ZG
Logic - Counters, Dividers SY10EL33ZG
IC DIVIDER /4 5V/3.3V 8-SOIC

IC DIVIDER /4 5V/3.3V 8-SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Counters Logic Dividers Logic Dividers Logic Dividers Logic Dividers
Product Number 1262951-SY10EL33ZG 576-2508-ND SY10EL33ZG SY10EL33ZG SY10EL33ZG
Product Name Logic - Logic - Counters, Dividers - SY10EL33ZG Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers
Supply Voltage 3.3V ~ 5V 3.3 V ~ 5 V
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 750-404/040-003 - WAGO
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
14-stage binary ripple counter - 74HCT4020BQ,115 - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Supply Voltage +7
View Details
6 suppliers
CD74HC190 High Speed CMOS Logic Presettable Synchronous BCD Decade Up/Down Counter - CD74HC190NSR - Texas Instruments
Specs
Features Presettable
Counter Type BCD/Decade Counter
Counter Category Synchronous
View Details
6 suppliers
Logic - Counters, Dividers - 74HC40103DB,118 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction DOWN
Clock Frequency 32 MHz
View Details