Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Counters, Dividers SY10EL33LZG-TR

Description
Win Source Part Number: 1259048-SY10EL33LZG- TR Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 10EL Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Divide-by-4 Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Direction: Up Reset: Asynchronous Count Rate: 4.2 GHz Voltage - Supply: 3.3 V ~ 5 V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10EL33LZG TR,SY10EL33LZG TR,SY10EL33LZGTR,SY1 0EL33LZGTR Base Product Number: 10EL33 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1259048-SY10EL33LZG- TR Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 10EL Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Divide-by-4 Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Direction: Up Reset: Asynchronous Count Rate: 4.2 GHz Voltage - Supply: 3.3 V ~ 5 V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10EL33LZG TR,SY10EL33LZG TR,SY10EL33LZGTR,SY1 0EL33LZGTR Base Product Number: 10EL33 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Counters, Dividers - 1259048-SY10EL33LZG-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Counters, Dividers
1259048-SY10EL33LZG-TR
Integrated Circuits (ICs) - Logic - Counters, Dividers 1259048-SY10EL33LZG-TR
Win Source Part Number: 1259048-SY10EL33LZG- TR Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 10EL Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Divide-by-4 Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Direction: Up Reset: Asynchronous Count Rate: 4.2 GHz Voltage - Supply: 3.3 V ~ 5 V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10EL33LZG TR,SY10EL33LZG TR,SY10EL33LZGTR,SY1 0EL33LZGTR Base Product Number: 10EL33 Product Status: Obsolete

Win Source Part Number: 1259048-SY10EL33LZG-TR
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 10EL
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: Divide-by-4
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Direction: Up
Reset: Asynchronous
Count Rate: 4.2 GHz
Voltage - Supply: 3.3 V ~ 5 V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY10EL33LZG TR,SY10EL33LZG TR,SY10EL33LZGTR,SY10EL33LZGTR
Base Product Number: 10EL33
Product Status: Obsolete

Buy Now Datasheet
Counters, Dividers - SY10EL33LZG-TR-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
SY10EL33LZG-TR-ND
Counters, Dividers SY10EL33LZG-TR-ND
Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-SOIC

Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-SOIC

Buy Now Datasheet
Shenzhen, China
Logic - Counters, Dividers
SY10EL33LZG-TR
Logic - Counters, Dividers SY10EL33LZG-TR
IC DIVIDER /4 3.3/5V 8-SOIC

IC DIVIDER /4 3.3/5V 8-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SY10EL33LZG-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SY10EL33LZG-TR
Integrated Circuits (ICs) - Logic - Counters, Dividers SY10EL33LZG-TR
IC DIVIDER /4 3.3/5V 8-SOIC

IC DIVIDER /4 3.3/5V 8-SOIC

Supplier's Site
Counters, Dividers - SY10EL33LZG-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SY10EL33LZG-TR
Counters, Dividers SY10EL33LZG-TR
Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-SOIC

Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Dividers Logic Dividers Logic Dividers Logic Dividers
Product Number 1259048-SY10EL33LZG-TR SY10EL33LZG-TR-ND SY10EL33LZG-TR SY10EL33LZG-TR SY10EL33LZG-TR
Product Name Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Supply Voltage 3.3 V ~ 5 V 3.3 V ~ 5 V
Unlock Full Specs
to access all available technical data

Similar Products

Counter - Up/Down Counter - 750-404 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
8-bit binary counter with output register; 3-state - 74HC590D,118 - Nexperia B.V.
Specs
Output Characteristics 3-State
Features ESD Protection
Supply Voltage +7.0
View Details
6 suppliers
CD4033B CMOS Decade Counter/Divider with Decoded 7-Segment Display Outputs and Ripple Blanking - CD4033BEE4 - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
View Details
Logic - Counters, Dividers - 74HC4017FP-E - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 83 MHz
View Details