Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Counters, Dividers SY10EL32VZI-TR

Description
Win Source Part Number: 1259052-SY10EL32VZI- TR Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 10EL Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Divide-by-2 Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Direction: Up Reset: Asynchronous Count Rate: 3 GHz Voltage - Supply: 3.3 V ~ 5 V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10EL32VZI TR,SY10EL32VZI TR,SY10EL32VZITR,SY1 0EL32VZITR Base Product Number: 10EL32 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1259052-SY10EL32VZI- TR Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 10EL Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Divide-by-2 Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Direction: Up Reset: Asynchronous Count Rate: 3 GHz Voltage - Supply: 3.3 V ~ 5 V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10EL32VZI TR,SY10EL32VZI TR,SY10EL32VZITR,SY1 0EL32VZITR Base Product Number: 10EL32 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Counters, Dividers - 1259052-SY10EL32VZI-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Counters, Dividers
1259052-SY10EL32VZI-TR
Integrated Circuits (ICs) - Logic - Counters, Dividers 1259052-SY10EL32VZI-TR
Win Source Part Number: 1259052-SY10EL32VZI- TR Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 10EL Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Divide-by-2 Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Direction: Up Reset: Asynchronous Count Rate: 3 GHz Voltage - Supply: 3.3 V ~ 5 V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10EL32VZI TR,SY10EL32VZI TR,SY10EL32VZITR,SY1 0EL32VZITR Base Product Number: 10EL32 RoHS Status: RoHS non-compliant

Win Source Part Number: 1259052-SY10EL32VZI-TR
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 10EL
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: Divide-by-2
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Direction: Up
Reset: Asynchronous
Count Rate: 3 GHz
Voltage - Supply: 3.3 V ~ 5 V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY10EL32VZI TR,SY10EL32VZI TR,SY10EL32VZITR,SY10EL32VZITR
Base Product Number: 10EL32
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Shenzhen, China
Logic - Counters, Dividers
SY10EL32VZI-TR
Logic - Counters, Dividers SY10EL32VZI-TR
IC DIVIDER /2 5V/3.3V 8-SOIC

IC DIVIDER /2 5V/3.3V 8-SOIC

Supplier's Site Datasheet
Counters, Dividers - SY10EL32VZI-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SY10EL32VZI-TR
Counters, Dividers SY10EL32VZI-TR
Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-SOIC

Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Dividers Logic Dividers
Product Number 1259052-SY10EL32VZI-TR SY10EL32VZI-TR SY10EL32VZI-TR
Product Name Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers Counters, Dividers
Supply Voltage 3.3 V ~ 5 V 3.3 V ~ 5 V
Unlock Full Specs
to access all available technical data

Similar Products

CD4518B CMOS Dual BCD Up-Counter - CD4518BPWE4 - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
4 suppliers
Counter - 750-633/040-000 - WAGO
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
 - 74F779PC - Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP16
View Details
2 suppliers
12-stage binary ripple counter - 74HC4040D,653 - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Supply Voltage +7
View Details
9 suppliers