Microchip Technology, Inc. Counters, Dividers SY10EL32VZG

Description
Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-SOIC
Request a Quote Datasheet
Description
Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counters, Dividers - 576-2026-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
576-2026-5-ND
Counters, Dividers 576-2026-5-ND
Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-SOIC

Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-SOIC

Buy Now Datasheet
Logic - Logic - Counters, Dividers - SY10EL32VZG - 1262950-SY10EL32VZG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SY10EL32VZG
1262950-SY10EL32VZG
Logic - Logic - Counters, Dividers - SY10EL32VZG 1262950-SY10EL32VZG
Manufacturer: Microchip Technology Win Source Part Number: 1262950-SY10EL32VZG Packaging: Tube Mounting Style: SMD Logic Type: Divide-by-2 Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Direction: Up Reset: Asynchronous Count Rate: 3GHz Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: 10EL32 Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V ~ 5V

Manufacturer: Microchip Technology
Win Source Part Number: 1262950-SY10EL32VZG
Packaging: Tube
Mounting Style: SMD
Logic Type: Divide-by-2
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Direction: Up
Reset: Asynchronous
Count Rate: 3GHz
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: 10EL32
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.3V ~ 5V

Buy Now
Shenzhen, China
Logic - Counters, Dividers
SY10EL32VZG
Logic - Counters, Dividers SY10EL32VZG
IC DIVIDER /2 5V/3.3V 8-SOIC

IC DIVIDER /2 5V/3.3V 8-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SY10EL32VZG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SY10EL32VZG
Integrated Circuits (ICs) - Logic - Counters, Dividers SY10EL32VZG
IC DIVIDER /2 5V/3.3V 8-SOIC

IC DIVIDER /2 5V/3.3V 8-SOIC

Supplier's Site
Counters, Dividers - SY10EL32VZG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SY10EL32VZG
Counters, Dividers SY10EL32VZG
Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-SOIC

Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Dividers Logic Counters Logic Dividers Logic Dividers Logic Dividers
Product Number 576-2026-5-ND 1262950-SY10EL32VZG SY10EL32VZG SY10EL32VZG SY10EL32VZG
Product Name Counters, Dividers Logic - Logic - Counters, Dividers - SY10EL32VZG Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Division Ratio 2
Unlock Full Specs
to access all available technical data

Similar Products

Counter - Frequency Counter - 750-404/000-003 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Dual decade ripple counter - 74HC390D,653 - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Supply Voltage +7
View Details
8 suppliers