Microchip Technology, Inc. 5V 3.3V Logic IC SY10EL16VZG

Description
IC RECEIVER 5V/3.3V DIFF 8SOIC Product overview: SY10EL16VZG from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 3.3V, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY10EL16VZG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC RECEIVER 5V/3.3V DIFF 8SOIC Product overview: SY10EL16VZG from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 3.3V, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY10EL16VZG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 3.3V Logic IC
703-SY10EL16VZG
5V 3.3V Logic IC 703-SY10EL16VZG
IC RECEIVER 5V/3.3V DIFF 8SOIC Product overview: SY10EL16VZG from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 3.3V, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY10EL16VZG can be used for catalog matching and distributor lookup.

IC RECEIVER 5V/3.3V DIFF 8SOIC Product overview: SY10EL16VZG from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 3.3V, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY10EL16VZG can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Specialty Logic - SY10EL16VZG - 133190-SY10EL16VZG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SY10EL16VZG
133190-SY10EL16VZG
Logic - Logic - Specialty Logic - SY10EL16VZG 133190-SY10EL16VZG
Manufacturer: Microchip Technology Win Source Part Number: 133190-SY10EL16VZG Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Differential Receiver Number of Bits: 1 Supply Voltage: 3.3V, 5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 95

Manufacturer: Microchip Technology
Win Source Part Number: 133190-SY10EL16VZG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Differential Receiver
Number of Bits: 1
Supply Voltage: 3.3V, 5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 95

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-SY10EL16VZG 133190-SY10EL16VZG
Product Name 5V 3.3V Logic IC Logic - Logic - Specialty Logic - SY10EL16VZG
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 770-100102FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 2
View Details
3 suppliers
Inverters ICs - 8228653P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details
8-input NAND gate - 74AHC30PW-Q100/GJ - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
Quad 2-Input NAND, Schmitt - MYXAF54RHC132/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details