Microchip Technology, Inc. 5V 3.3V MSOP Logic IC SY10EL16VKC

Description
IC RCVR DIFF 5V/3.3V 8-MSOP Product overview: SY10EL16VKC from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3.3V, MSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 3.3V, MSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY10EL16VKC can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC RCVR DIFF 5V/3.3V 8-MSOP Product overview: SY10EL16VKC from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3.3V, MSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 3.3V, MSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY10EL16VKC can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 3.3V MSOP Logic IC
703-SY10EL16VKC
5V 3.3V MSOP Logic IC 703-SY10EL16VKC
IC RCVR DIFF 5V/3.3V 8-MSOP Product overview: SY10EL16VKC from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3.3V, MSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 3.3V, MSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY10EL16VKC can be used for catalog matching and distributor lookup.

IC RCVR DIFF 5V/3.3V 8-MSOP Product overview: SY10EL16VKC from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3.3V, MSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 3.3V, MSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY10EL16VKC can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Specialty Logic - SY10EL16VKC - 1262946-SY10EL16VKC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SY10EL16VKC
1262946-SY10EL16VKC
Logic - Logic - Specialty Logic - SY10EL16VKC 1262946-SY10EL16VKC
Manufacturer: Microchip Technology Win Source Part Number: 1262946-SY10EL16VKC Packaging: Tube Mounting Style: SMD Logic Type: Differential Receiver Supply Voltage: 3.3V, 5V Resolution: 1 Categories: Integrated Circuits Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Family Part Number: 10EL16 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)

Manufacturer: Microchip Technology
Win Source Part Number: 1262946-SY10EL16VKC
Packaging: Tube
Mounting Style: SMD
Logic Type: Differential Receiver
Supply Voltage: 3.3V, 5V
Resolution: 1
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Family Part Number: 10EL16
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-SY10EL16VKC 1262946-SY10EL16VKC
Product Name 5V 3.3V MSOP Logic IC Logic - Logic - Specialty Logic - SY10EL16VKC
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7512771P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details
Logic - Gates and Inverters - 5482W/R - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
2 suppliers
SN54HC08-SP Quadruple 2-Input Positive-AND Gates - 5962-8404701VDA - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 150 ns
View Details
3 suppliers
Quad 2-input NAND gate - 74AHCT00BQ,115 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
6 suppliers