Microchip Technology, Inc. 5V 3.3V MSOP Logic IC SY10EL16VFKC TR

Description
IC RCVR DIFF 5V/3.3V 8-MSOP Product overview: SY10EL16VFKC TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3.3V, MSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 3.3V, MSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY10EL16VFKC TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC RCVR DIFF 5V/3.3V 8-MSOP Product overview: SY10EL16VFKC TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3.3V, MSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 3.3V, MSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY10EL16VFKC TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 3.3V MSOP Logic IC
703-SY10EL16VFKC TR
5V 3.3V MSOP Logic IC 703-SY10EL16VFKC TR
IC RCVR DIFF 5V/3.3V 8-MSOP Product overview: SY10EL16VFKC TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3.3V, MSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 3.3V, MSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY10EL16VFKC TR can be used for catalog matching and distributor lookup.

IC RCVR DIFF 5V/3.3V 8-MSOP Product overview: SY10EL16VFKC TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3.3V, MSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 3.3V, MSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY10EL16VFKC TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Specialty Logic - 1256400-SY10EL16VFKC TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1256400-SY10EL16VFKC TR
Integrated Circuits (ICs) - Logic - Specialty Logic 1256400-SY10EL16VFKC TR
Win Source Part Number: 1256400-SY10EL16VFKC TR Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 10EL Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Differential Receiver Number of Bits: 1 Supply Voltage: 3.3V, 5V Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10EL16VFKC TR,SY10EL16VFKCTR Base Product Number: 10EL16 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1256400-SY10EL16VFKC TR
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: 10EL
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: Differential Receiver
Number of Bits: 1
Supply Voltage: 3.3V, 5V
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY10EL16VFKC TR,SY10EL16VFKCTR
Base Product Number: 10EL16
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-SY10EL16VFKC TR 1256400-SY10EL16VFKC TR
Product Name 5V 3.3V MSOP Logic IC Integrated Circuits (ICs) - Logic - Specialty Logic
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222716P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details
2-input OR gate - 74AHCT1G32GV,125 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
9 suppliers
Logic - Gates and Inverters - Multi-Function, Configurable - 100301QC - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
Inputs 15
Number of Gates 3
View Details
Gates and Inverters - 5432FM - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers