Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Specialty Logic SY10EL16VEKC

Description
Win Source Part Number: 1256387-SY10EL16VEKC Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 10EL Package: Tube Standard Package: 100 Mounting: SMD (SMT) Logic Type: Differential Receiver Number of Bits: 1 Supply Voltage: 3.3V, 5V Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 10EL16 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1256387-SY10EL16VEKC Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 10EL Package: Tube Standard Package: 100 Mounting: SMD (SMT) Logic Type: Differential Receiver Number of Bits: 1 Supply Voltage: 3.3V, 5V Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 10EL16 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Specialty Logic - 1256387-SY10EL16VEKC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1256387-SY10EL16VEKC
Integrated Circuits (ICs) - Logic - Specialty Logic 1256387-SY10EL16VEKC
Win Source Part Number: 1256387-SY10EL16VEKC Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 10EL Package: Tube Standard Package: 100 Mounting: SMD (SMT) Logic Type: Differential Receiver Number of Bits: 1 Supply Voltage: 3.3V, 5V Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 10EL16 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1256387-SY10EL16VEKC
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: 10EL
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Logic Type: Differential Receiver
Number of Bits: 1
Supply Voltage: 3.3V, 5V
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: 10EL16
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore, Singapore
5V 3.3V MSOP Logic IC
703-SY10EL16VEKC
5V 3.3V MSOP Logic IC 703-SY10EL16VEKC
IC RCVR DIFF 5V/3.3V 8-MSOP Product overview: SY10EL16VEKC from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3.3V, MSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 3.3V, MSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY10EL16VEKC can be used for catalog matching and distributor lookup.

IC RCVR DIFF 5V/3.3V 8-MSOP Product overview: SY10EL16VEKC from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3.3V, MSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 3.3V, MSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY10EL16VEKC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1256387-SY10EL16VEKC 703-SY10EL16VEKC
Product Name Integrated Circuits (ICs) - Logic - Specialty Logic 5V 3.3V MSOP Logic IC
Gate Type Differential Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Supply Voltage 4.5V ~ 5.5V
Propagation Delay 9.2 ns
Operating Temperature -40 C (-40 F)
View Details
Logic - Gates and Inverters - 5482W/R - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
2 suppliers
Gates and Inverters - 54S134FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 12
View Details
2 suppliers
Quad 2-Input NOR - MYXAP54RHC02/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details