Microchip Technology, Inc. Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers SY10EL15ZI

Description
Win Source Part Number: 1269939-SY10EL15ZI Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: 100EL, Precision Edge® Type: Fanout Buffer (Distribution), Multiplexer Package: Tube Number of Circuits: 1 Standard Package: 48 Mounting: SMD (SMT) Input: ECL, PECL Output: ECL, PECL Voltage - Supply: 4.75V ~ 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: SY10EL15 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1269939-SY10EL15ZI Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: 100EL, Precision Edge® Type: Fanout Buffer (Distribution), Multiplexer Package: Tube Number of Circuits: 1 Standard Package: 48 Mounting: SMD (SMT) Input: ECL, PECL Output: ECL, PECL Voltage - Supply: 4.75V ~ 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: SY10EL15 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1269939-SY10EL15ZI
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1269939-SY10EL15ZI
Win Source Part Number: 1269939-SY10EL15ZI Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: 100EL, Precision Edge® Type: Fanout Buffer (Distribution), Multiplexer Package: Tube Number of Circuits: 1 Standard Package: 48 Mounting: SMD (SMT) Input: ECL, PECL Output: ECL, PECL Voltage - Supply: 4.75V ~ 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: SY10EL15 RoHS Status: RoHS non-compliant

Win Source Part Number: 1269939-SY10EL15ZI
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Series: 100EL, Precision Edge®
Type: Fanout Buffer (Distribution), Multiplexer
Package: Tube
Number of Circuits: 1
Standard Package: 48
Mounting: SMD (SMT)
Input: ECL, PECL
Output: ECL, PECL
Voltage - Supply: 4.75V ~ 5.5V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: SY10EL15
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY10EL15ZI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY10EL15ZI
Clock/Timing - Clock Buffers, Drivers SY10EL15ZI
IC CLK BUFFER 2:4 16SOIC

IC CLK BUFFER 2:4 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 1269939-SY10EL15ZI SY10EL15ZI
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699C3-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
Clock/Timing - Real Time Clocks - RV-3049-C2-32.768KHZ-OPTION-B-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4157BRUZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 6000 MHz
View Details
Clock Synthesizers - 1921207 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details