Microchip Technology, Inc. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY10EL11VZCTR SY10EL11VZCTR

Description
Manufacturer: Microchip Technology Win Source Part Number: 052525-SY10EL11VZCTR Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 5.5 V Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 052525-SY10EL11VZCTR Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 5.5 V Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY10EL11VZCTR
052525-SY10EL11VZCTR
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY10EL11VZCTR 052525-SY10EL11VZCTR
Manufacturer: Microchip Technology Win Source Part Number: 052525-SY10EL11VZCTR Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 5.5 V Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 052525-SY10EL11VZCTR
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: Clock
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 5.5 V
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 052525-SY10EL11VZCTR
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY10EL11VZCTR
Device Type Clock Driver; Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-0BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2725 MHz
View Details
Real Time Clocks - 1904730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Features / Standards RoHS
View Details
Clock Generators, PLLs, Frequency Synthesizers - 448-CY2309CZXI-1TTR-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
View Details
2 suppliers
CD4046B CMOS Micropower Phase-Locked Loop - CD4046BNSR - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SO,TSSOP
Supply Voltage 3 to 18 volts
View Details
9 suppliers