The SY10EL07ZC is a 2-input XOR/XNOR gate from Lingto Electronic Limited, designed for high-performance applications. It features a propagation delay of 260 picoseconds and high bandwidth output transitions, making it suitable for scenarios that require rapid signal processing. The device includes internal 75K,Ѷ input pull-down resistors and is available in an 8-pin SOIC package. This product is functionally equivalent to the E107 series but offers superior performance capabilities, particularly in AC performance. It operates within a power supply voltage range of -4.75V to -5.5V and has a power supply current of up to 17 mA. The SY10EL07ZC is ideal for engineers seeking reliable and efficient logic gate solutions for their projects.
Win Source Part Number: 1258266-SY10EL07ZC
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Series: 10EL
Package: Tube
Number of Circuits: 1
Standard Package: 95
Mounting: SMD (SMT)
Logic Type: XOR/XNOR Gate
Number of Inputs: 2
Schmitt Trigger Input: No
Output Type: Differential
Voltage - Supply: 4.75V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: 10EL07
RoHS Status: RoHS non-compliant
XOR/XNOR Gate Configurable 1 Circuit 2 Input 8-SOIC
IC GATE XOR/XNOR 2-INPUT 8-SOIC Product overview: SY10EL07ZC from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY10EL07ZC can be used for catalog matching and distributor lookup.
XOR/XNOR Gate Configurable 1 Circuit 2 Input 8-SOIC
IC GATE XOR/XNOR 2-INPUT 8-SOIC
IC GATE XOR/XNOR 2-INPUT 8-SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1258266-SY10EL07ZC | SY10EL07ZC-ND | 770-SY10EL07ZC | SY10EL07ZC | SY10EL07ZC | SY10EL07ZC |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | SOIC Logic IC | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable |
| Gate Type | NOT; NOR; XOR; XOR/XNOR Gate | XOR; XNOR | NOR; XOR; XNOR | NOR; XOR; XNOR; XOR/XNOR Gate | NOR; XOR; XNOR | NOT; NOR; XOR; XNOR |
| Supply Voltage | 4.75V ~ 5.5V | 4.75V ~ 5.5V | 4.75V ~ 5.5V | 4.75V ~ 5.5V | ||
| Output Type | Differential | Differential | Differential | Differential | ||
| Inputs | 2 | 2 | 2 | 2 | 2 |