Microchip Technology, Inc. Logic IC SY10EL05ZG

Description
IC GATE AND/NAND DIFF 2INP 8SOIC Product overview: SY10EL05ZG from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY10EL05ZG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GATE AND/NAND DIFF 2INP 8SOIC Product overview: SY10EL05ZG from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY10EL05ZG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
IC GATE AND/NAND DIFF 2INP 8SOIC Product overview: SY10EL05ZG from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY10EL05ZG can be used for catalog matching and distributor lookup.

IC GATE AND/NAND DIFF 2INP 8SOIC Product overview: SY10EL05ZG from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY10EL05ZG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - SY10EL05ZG-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
SY10EL05ZG-ND
Gates and Inverters - Multi-Function, Configurable SY10EL05ZG-ND
AND/NAND Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-SOIC

AND/NAND Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - SY10EL05ZG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
SY10EL05ZG
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable SY10EL05ZG
IC GATE AND/NAND DIFF 2INP 8SOIC

IC GATE AND/NAND DIFF 2INP 8SOIC

Supplier's Site
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
SY10EL05ZG
Logic - Gates and Inverters - Multi-Function, Configurable SY10EL05ZG
IC GATE AND/NAND DIFF 2INP 8SOIC

IC GATE AND/NAND DIFF 2INP 8SOIC

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - SY10EL05ZG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
SY10EL05ZG
Gates and Inverters - Multi-Function, Configurable SY10EL05ZG
AND/NAND Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-SOIC

AND/NAND Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 770-SY10EL05ZG SY10EL05ZG-ND SY10EL05ZG SY10EL05ZG SY10EL05ZG
Product Name Logic IC Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable
Gate Type AND; NAND AND; NAND AND; NAND NOT; AND; NAND AND; NAND; AND/NAND Gate
Supply Voltage 4.75V ~ 5.5V 4.75V ~ 5.5V 4.75V ~ 5.5V
Inputs 2 2 2 2
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel Level Translator w/ Bus Hold - MYXAP54RHC805/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 74ABT20PW,112 - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
3 suppliers
Gates and Inverters - 100313FM-MLS - Quarktwin Technology Ltd.
Specs
Gate Type Buffer/Driver; Buffer, Inverting, Non-Inverting
Supply Voltage -4.2V ~ -5.7V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic Gates - 7988985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 6 v
Logic Family Nand
View Details