IC GATE AND/NAND DIFF 2INP 8SOIC Product overview: SY10EL05ZG TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY10EL05ZG TR can be used for catalog matching and distributor lookup.
AND/NAND Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-SOIC
Win Source Part Number: 1258272-SY10EL05ZG TR
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Series: 10EL
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: AND/NAND Gate
Number of Inputs: 2 Input (1, 1)
Schmitt Trigger Input: No
Output Type: Differential
Voltage - Supply: 4.75V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY10EL05ZG TR,SY10EL05ZGTR
Base Product Number: 10EL05
Product Status: Obsolete
IC GATE AND/NAND DIFF 2INP 8SOIC
IC GATE AND/NAND DIFF 2INP 8SOIC
AND/NAND Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 770-SY10EL05ZG TR | SY10EL05ZGTR-ND | 1258272-SY10EL05ZG TR | SY10EL05ZG TR | SY10EL05ZG TR | SY10EL05ZG TR |
| Product Name | Logic IC | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable |
| Gate Type | AND; NAND | AND; NAND | NOT; AND; NAND; AND/NAND Gate | AND; NAND | NOT; AND; NAND | AND; NAND; AND/NAND Gate |
| Supply Voltage | 4.75V ~ 5.5V | 4.75V ~ 5.5V | 4.75V ~ 5.5V | 4.75V ~ 5.5V | ||
| Inputs | 2 | 2 | 2 | 2 | 2 | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |