Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SY10E457JZ-TR

Description
Win Source Part Number: 1256989-SY10E457JZ-T R Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 10E Type: Multiplexer Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Dual Supply Voltage - Supply: -4.2V ~ -5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10E457JZ TR,SY10E457JZ TR,SY10E457JZTR,SY10 E457JZTR Base Product Number: 10E457 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1256989-SY10E457JZ-T R Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 10E Type: Multiplexer Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Dual Supply Voltage - Supply: -4.2V ~ -5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10E457JZ TR,SY10E457JZ TR,SY10E457JZTR,SY10 E457JZTR Base Product Number: 10E457 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256989-SY10E457JZ-TR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256989-SY10E457JZ-TR
Win Source Part Number: 1256989-SY10E457JZ-T R Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 10E Type: Multiplexer Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Dual Supply Voltage - Supply: -4.2V ~ -5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10E457JZ TR,SY10E457JZ TR,SY10E457JZTR,SY10 E457JZTR Base Product Number: 10E457 Product Status: Obsolete

Win Source Part Number: 1256989-SY10E457JZ-TR
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 10E
Type: Multiplexer
Package: Tape & Reel (TR)
Standard Package: 750
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Dual Supply
Voltage - Supply: -4.2V ~ -5.5V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY10E457JZ TR,SY10E457JZ TR,SY10E457JZTR,SY10E457JZTR
Base Product Number: 10E457
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256989-SY10E457JZ-TR
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage -4.2V ~ -5.5V
Unlock Full Specs
to access all available technical data

Similar Products

 - 54AC138/QEA - Rochester Electronics
Rochester Electronics
Specs
Function Decoder; Demultiplexer
Package Type DIP; CDIP16
View Details
74ACT11139 Dual 2-Line to 4-Line Decoder/Demultiplexer - 74ACT11139D - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 2
Output Lines 4
View Details
 - 7988897 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details