Microchip Technology, Inc. Interface - Interface - Specialized - SY10E446JC SY10E446JC

Description
Manufacturer: Microchip Technology Win Source Part Number: 126142-SY10E446JC Packaging: Bulk Applications: Data Transport Mounting: Surface Mount Categories: Integrated Circuits Case / Package: 28-PLCC (11.5x11.5) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 126142-SY10E446JC Packaging: Bulk Applications: Data Transport Mounting: Surface Mount Categories: Integrated Circuits Case / Package: 28-PLCC (11.5x11.5) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - SY10E446JC - 126142-SY10E446JC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - SY10E446JC
126142-SY10E446JC
Interface - Interface - Specialized - SY10E446JC 126142-SY10E446JC
Manufacturer: Microchip Technology Win Source Part Number: 126142-SY10E446JC Packaging: Bulk Applications: Data Transport Mounting: Surface Mount Categories: Integrated Circuits Case / Package: 28-PLCC (11.5x11.5) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 126142-SY10E446JC
Packaging: Bulk
Applications: Data Transport
Mounting: Surface Mount
Categories: Integrated Circuits
Case / Package: 28-PLCC (11.5x11.5)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - Specialized - SY10E446JC - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
SY10E446JC
Interface - Specialized SY10E446JC
IC INTERFACE SPECIALIZED 28PLCC

IC INTERFACE SPECIALIZED 28PLCC

Supplier's Site Datasheet
Specialized - SY10E446JC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
SY10E446JC
Specialized SY10E446JC
Data Transport Interface 28-PLCC (11.48x11.48)

Data Transport Interface 28-PLCC (11.48x11.48)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - SY10E446JC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
SY10E446JC
Integrated Circuits (ICs) - Interface - Specialized SY10E446JC
IC INTERFACE SPECIALIZED 28PLCC

IC INTERFACE SPECIALIZED 28PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 126142-SY10E446JC SY10E446JC SY10E446JC SY10E446JC
Product Name Interface - Interface - Specialized - SY10E446JC Interface - Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized
Package Type PLCC; 28-PLCC (11.5x11.5) 28-LCC (J-Lead) 28-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A89331GETSR - 1016132-A89331GETSR - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
View Details
2 suppliers
Controllers - ADM6996HX-AD-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
5 suppliers
Human Machine Interface (HMI) - 762-6304/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details