Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Specialized SY10E446JC-TR

Description
Win Source Part Number: 1260902-SY10E446JC-T R Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tape & Reel (TR) Applications: Data Transport Standard Package: 750 Mounting: SMD (SMT) Interface: Parallel/Serial Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10E446JC TR,SY10E446JC TR,SY10E446JCTR,SY10 E446JCTR Base Product Number: SY10E446 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1260902-SY10E446JC-T R Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tape & Reel (TR) Applications: Data Transport Standard Package: 750 Mounting: SMD (SMT) Interface: Parallel/Serial Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10E446JC TR,SY10E446JC TR,SY10E446JCTR,SY10 E446JCTR Base Product Number: SY10E446 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Specialized - 1260902-SY10E446JC-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Specialized
1260902-SY10E446JC-TR
Integrated Circuits (ICs) - Interface - Specialized 1260902-SY10E446JC-TR
Win Source Part Number: 1260902-SY10E446JC-T R Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tape & Reel (TR) Applications: Data Transport Standard Package: 750 Mounting: SMD (SMT) Interface: Parallel/Serial Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10E446JC TR,SY10E446JC TR,SY10E446JCTR,SY10 E446JCTR Base Product Number: SY10E446 RoHS Status: RoHS non-compliant

Win Source Part Number: 1260902-SY10E446JC-TR
Category: Integrated Circuits (ICs)>Interface - Specialized
Package: Tape & Reel (TR)
Applications: Data Transport
Standard Package: 750
Mounting: SMD (SMT)
Interface: Parallel/Serial
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY10E446JC TR,SY10E446JC TR,SY10E446JCTR,SY10E446JCTR
Base Product Number: SY10E446
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Specialized - SY10E446JC-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
SY10E446JC-TR
Specialized SY10E446JC-TR
Data Transport Interface 28-PLCC (11.48x11.48)

Data Transport Interface 28-PLCC (11.48x11.48)

Buy Now Datasheet
Interface - Specialized - SY10E446JC-TR - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
SY10E446JC-TR
Interface - Specialized SY10E446JC-TR
IC INTERFACE SPECIALIZED 28PLCC

IC INTERFACE SPECIALIZED 28PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Specialized - SY10E446JC-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
SY10E446JC-TR
Integrated Circuits (ICs) - Interface - Specialized SY10E446JC-TR
IC INTERFACE SPECIALIZED 28PLCC

IC INTERFACE SPECIALIZED 28PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1260902-SY10E446JC-TR SY10E446JC-TR SY10E446JC-TR SY10E446JC-TR
Product Name Integrated Circuits (ICs) - Interface - Specialized Specialized Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

LVDS Interface Ics - 1906264 - RS Components, Ltd.
Specs
Technology LVDS
Device Type Line / Bus Driver; Transmitter; Transmitter
Features RoHS
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
Quad buffer; 3-state - 74ABT125BQ,115 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Interface Transceiver IC - 702-SI3201-BS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers