Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Specialized SY10E445JZ

Description
Win Source Part Number: 1260889-SY10E445JZ Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tube Applications: Data Transport Standard Package: 38 Mounting: SMD (SMT) Interface: Serial In/Parallel Out Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: SY10E445
Request a Quote Datasheet
Description
Win Source Part Number: 1260889-SY10E445JZ Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tube Applications: Data Transport Standard Package: 38 Mounting: SMD (SMT) Interface: Serial In/Parallel Out Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: SY10E445
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Specialized - 1260889-SY10E445JZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Specialized
1260889-SY10E445JZ
Integrated Circuits (ICs) - Interface - Specialized 1260889-SY10E445JZ
Win Source Part Number: 1260889-SY10E445JZ Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tube Applications: Data Transport Standard Package: 38 Mounting: SMD (SMT) Interface: Serial In/Parallel Out Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: SY10E445

Win Source Part Number: 1260889-SY10E445JZ
Category: Integrated Circuits (ICs)>Interface - Specialized
Package: Tube
Applications: Data Transport
Standard Package: 38
Mounting: SMD (SMT)
Interface: Serial In/Parallel Out
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: SY10E445

Buy Now Datasheet
Interface - Specialized - SY10E445JZ - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
SY10E445JZ
Interface - Specialized SY10E445JZ
IC INTERFACE SPECIALIZED 28PLCC

IC INTERFACE SPECIALIZED 28PLCC

Supplier's Site Datasheet
Specialized - SY10E445JZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
SY10E445JZ
Specialized SY10E445JZ
Data Transport Interface 28-PLCC (11.48x11.48)

Data Transport Interface 28-PLCC (11.48x11.48)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - SY10E445JZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
SY10E445JZ
Integrated Circuits (ICs) - Interface - Specialized SY10E445JZ
IC INTERFACE SPECIALIZED 28PLCC

IC INTERFACE SPECIALIZED 28PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1260889-SY10E445JZ SY10E445JZ SY10E445JZ SY10E445JZ
Product Name Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4979GLPTR-T - 1000020-A4979GLPTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Interface module - 289-667 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 5V
View Details