Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Latches SY10E175JZ-TR

Description
Win Source Part Number: 1257453-SY10E175JZ-T R Category: Integrated Circuits (ICs)>Logic - Latches Series: 10E Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Standard Independent Circuits: 1 Delay Time - Propagation: 600ps Voltage - Supply: 4.2V ~ 5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10E175JZ TR,SY10E175JZ TR,SY10E175JZTR,SY10 E175JZTR Base Product Number: 10E175 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1257453-SY10E175JZ-T R Category: Integrated Circuits (ICs)>Logic - Latches Series: 10E Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Standard Independent Circuits: 1 Delay Time - Propagation: 600ps Voltage - Supply: 4.2V ~ 5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10E175JZ TR,SY10E175JZ TR,SY10E175JZTR,SY10 E175JZTR Base Product Number: 10E175 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1257453-SY10E175JZ-TR
Integrated Circuits (ICs) - Logic - Latches 1257453-SY10E175JZ-TR
Win Source Part Number: 1257453-SY10E175JZ-T R Category: Integrated Circuits (ICs)>Logic - Latches Series: 10E Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Standard Independent Circuits: 1 Delay Time - Propagation: 600ps Voltage - Supply: 4.2V ~ 5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10E175JZ TR,SY10E175JZ TR,SY10E175JZTR,SY10 E175JZTR Base Product Number: 10E175 Product Status: Obsolete

Win Source Part Number: 1257453-SY10E175JZ-TR
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 10E
Package: Tape & Reel (TR)
Standard Package: 750
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Standard
Independent Circuits: 1
Delay Time - Propagation: 600ps
Voltage - Supply: 4.2V ~ 5.5V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY10E175JZ TR,SY10E175JZ TR,SY10E175JZTR,SY10E175JZTR
Base Product Number: 10E175
Product Status: Obsolete

Buy Now Datasheet
Logic - Latches - SY10E175JZ-TR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SY10E175JZ-TR
Logic - Latches SY10E175JZ-TR
IC LATCH 9BIT W/PARITY 28-PLCC

IC LATCH 9BIT W/PARITY 28-PLCC

Supplier's Site Datasheet
Latches - SY10E175JZ-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 9:9 IC Standard 28-PLCC (11.48x11.48)

D-Type Transparent Latch 1 Channel 9:9 IC Standard 28-PLCC (11.48x11.48)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number 1257453-SY10E175JZ-TR SY10E175JZ-TR SY10E175JZ-TR
Product Name Integrated Circuits (ICs) - Logic - Latches Logic - Latches Latches
Supply Voltage 4.2V ~ 5.5V 4.2V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

8-bit addressable latch - 74HC259PW,118 - Nexperia B.V.
Specs
Features ESD Protection
Supply Voltage +7.0
Package Type SOT403-1 SOT403-1
View Details
7 suppliers
Logic - Latches - 74AHC373D,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 8 mA
High-level Output Current (Source) 8 mA
View Details
Integrated Circuits (ICs) - Logic - Latches - 74LVCH16373APAG - Shenzhen Shengyu Electronics Technology Limited
Specs
Supply Voltage 3.6V
Package Type SSOP
View Details
2 suppliers