Microchip Technology, Inc. Latches SY10E175JC

Description
D-Type Transparent Latch 1 Channel 9:9 IC Standard 28-PLCC (11.48x11.48)
Datasheet
Description
D-Type Transparent Latch 1 Channel 9:9 IC Standard 28-PLCC (11.48x11.48)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - SY10E175JC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
SY10E175JC
Latches SY10E175JC
D-Type Transparent Latch 1 Channel 9:9 IC Standard 28-PLCC (11.48x11.48)

D-Type Transparent Latch 1 Channel 9:9 IC Standard 28-PLCC (11.48x11.48)

Buy Now Datasheet
Logic - Latches - SY10E175JC - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SY10E175JC
Logic - Latches SY10E175JC
IC LATCH 9-BIT W/PARITY 28-PLCC

IC LATCH 9-BIT W/PARITY 28-PLCC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches
Product Number SY10E175JC SY10E175JC
Product Name Latches Logic - Latches
Supply Voltage 4.2V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74AUP1G373GW,125 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 4 mA
High-level Output Current (Source) 4 mA
View Details
Integrated Circuits (ICs) - Logic - Latches - 74ALVT16373DGG112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Supply Voltage 3.6V
Package Type SSOP
View Details
CD74AC573 Octal Transparent Non-Inverting Latches with 3-State Outputs - CD74AC573M - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5
Operating Current 0.0800 mA
View Details
8 suppliers
Quad S-R Latch - 54279/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type S-R
Supply Voltage 7 VDC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details