Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SY10E167JZ

Description
Win Source Part Number: 1256976-SY10E167JZ Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 10E Type: Multiplexer Package: Tube Standard Package: 38 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Dual Supply Voltage - Supply: -4.2V ~ -5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 576-2500,-576-2500,S Y10E167JZ Base Product Number: 10E167 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1256976-SY10E167JZ Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 10E Type: Multiplexer Package: Tube Standard Package: 38 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Dual Supply Voltage - Supply: -4.2V ~ -5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 576-2500,-576-2500,S Y10E167JZ Base Product Number: 10E167 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256976-SY10E167JZ
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256976-SY10E167JZ
Win Source Part Number: 1256976-SY10E167JZ Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 10E Type: Multiplexer Package: Tube Standard Package: 38 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Dual Supply Voltage - Supply: -4.2V ~ -5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 576-2500,-576-2500,S Y10E167JZ Base Product Number: 10E167 Product Status: Obsolete

Win Source Part Number: 1256976-SY10E167JZ
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 10E
Type: Multiplexer
Package: Tube
Standard Package: 38
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Dual Supply
Voltage - Supply: -4.2V ~ -5.5V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 576-2500,-576-2500,SY10E167JZ
Base Product Number: 10E167
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256976-SY10E167JZ
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage -4.2V ~ -5.5V
Unlock Full Specs
to access all available technical data

Similar Products

 - 54184J/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
View Details
 - 7989023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
Specs
Supply Voltage 2V ~ 6V
Package Type SOIC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details