Rochester Electronics Logic - Logic - Parity Generators and Checkers - MC74F280N MC74F280N

Description
Manufacturer: ON Semiconductor Win Source Part Number: 883638-MC74F280N Series: * Features: Parity Generator Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 883638-MC74F280N Series: * Features: Parity Generator Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Parity Generators and Checkers - MC74F280N - MC74F280N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Parity Generators and Checkers - MC74F280N
MC74F280N
Logic - Logic - Parity Generators and Checkers - MC74F280N MC74F280N
Manufacturer: ON Semiconductor Win Source Part Number: 883638-MC74F280N Series: * Features: Parity Generator Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: ON Semiconductor
Win Source Part Number: 883638-MC74F280N
Series: *
Features: Parity Generator
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now
Logic - Parity Generators and Checkers - MC74F280N - Lingto Electronic Limited
Shenzhen, China
Logic - Parity Generators and Checkers
MC74F280N
Logic - Parity Generators and Checkers MC74F280N
PARITY GENERATOR/CHECKER, F/FAST

PARITY GENERATOR/CHECKER, F/FAST

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Parity Checkers and Generators Parity Checkers and Generators
Product Number MC74F280N MC74F280N
Product Name Logic - Logic - Parity Generators and Checkers - MC74F280N Logic - Parity Generators and Checkers
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Parity Generators and Checkers - MC10H160PG - Lingto Electronic Limited
Specs
Operating Temperature 0 to 75 C (32 to 167 F)
View Details
SN74AS286 9-Bit Parity Generators/Checkers With Bus-Driver Parity I/O Ports - SN74AS286NE4 - Texas Instruments
Specs
Number of Bits 1
Supply Voltage 5V; Other; 4.5
Package Type Other; PDIP,SOIC
View Details
Parity Generators and Checkers - 74HCT280DB,112 - Quarktwin Technology Ltd.
Specs
Supply Voltage Other; 4.5 V ~ 5.5 V
Package Type SOP; SSOP; Other; 14-SSOP (0.209\", 5.30mm Width)
View Details
2 suppliers
8-Bit Odd/Even Parity Generator/Checker - 54180/C,A - Lansdale Semiconductor, Inc.
Specs
Number of Bits 8
Supply Voltage Other; 7 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details