Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SY10E158JC-TR

Description
Win Source Part Number: 1256995-SY10E158JC-T R Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 10E Type: Multiplexer Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: -4.2V ~ -5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10E158JC TR,SY10E158JC TR,SY10E158JCTR,SY10 E158JCTR Base Product Number: 10E158 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1256995-SY10E158JC-T R Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 10E Type: Multiplexer Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: -4.2V ~ -5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10E158JC TR,SY10E158JC TR,SY10E158JCTR,SY10 E158JCTR Base Product Number: 10E158 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256995-SY10E158JC-TR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256995-SY10E158JC-TR
Win Source Part Number: 1256995-SY10E158JC-T R Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 10E Type: Multiplexer Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: -4.2V ~ -5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10E158JC TR,SY10E158JC TR,SY10E158JCTR,SY10 E158JCTR Base Product Number: 10E158 RoHS Status: RoHS non-compliant

Win Source Part Number: 1256995-SY10E158JC-TR
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 10E
Type: Multiplexer
Package: Tape & Reel (TR)
Standard Package: 750
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: -4.2V ~ -5.5V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY10E158JC TR,SY10E158JC TR,SY10E158JCTR,SY10E158JCTR
Base Product Number: 10E158
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256995-SY10E158JC-TR
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage -4.2V ~ -5.5V
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
Analog Switches, Multiplexers, Demultiplexers - 74HC4051D,653 - ODG (Origin Data Global)
Specs
Function Demultiplexer
Package Type SOIC; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - DM9368N - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; PDIP; PDIP16
View Details
SN54ALS138A 3-Line To 8-Line Decoders/Demultiplexers - M38510/37701B2A - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
View Details
2 suppliers