Microchip Technology, Inc. Latches SY10E150JZ TR

Description
D-Type Transparent Latch 1 Channel 6:6 IC Differential 28-PLCC (11.48x11.48)
Datasheet
Description
D-Type Transparent Latch 1 Channel 6:6 IC Differential 28-PLCC (11.48x11.48)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - SY10E150JZ TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 6:6 IC Differential 28-PLCC (11.48x11.48)

D-Type Transparent Latch 1 Channel 6:6 IC Differential 28-PLCC (11.48x11.48)

Buy Now Datasheet
Logic - Latches - SY10E150JZ TR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SY10E150JZ TR
Logic - Latches SY10E150JZ TR
IC LATCH 6BIT D-TYPE 28PLCC

IC LATCH 6BIT D-TYPE 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches
Product Number SY10E150JZ TR SY10E150JZ TR
Product Name Latches Logic - Latches
Supply Voltage 4.2V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Octal D-type transparent latch with 5 V tolerant inputs/outputs; 3-state - 74LVC573AD,118 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
7 suppliers
 - 9334FM-MIL - Rochester Electronics
Texas Instruments
View Details
3 suppliers
Logic - Latches - 74ALVCH16373TX - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
16-Bit Transparent Latch - 74FCT162373ETPAG8 - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type TSSOP; TSSOP 6.1 MM 0.5MM PITCH
View Details