Microchip Technology, Inc. Logic - Latches SY10E150JC

Description
IC LATCH D 6-BIT 28-PLCC
Datasheet
Description
IC LATCH D 6-BIT 28-PLCC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - SY10E150JC - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SY10E150JC
Logic - Latches SY10E150JC
IC LATCH D 6-BIT 28-PLCC

IC LATCH D 6-BIT 28-PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - SY10E150JC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SY10E150JC
Integrated Circuits (ICs) - Logic - Latches SY10E150JC
6-BIT D LATCH

6-BIT D LATCH

Supplier's Site
Latches - SY10E150JC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
SY10E150JC
Latches SY10E150JC
D-Type Transparent Latch 1 Channel 6:6 IC Differential 28-PLCC (11.48x11.48)

D-Type Transparent Latch 1 Channel 6:6 IC Differential 28-PLCC (11.48x11.48)

Buy Now Datasheet
Latches - SY10E150JC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
SY10E150JC
Latches SY10E150JC
D-Type Transparent Latch 1 Channel 6:6 IC Differential 28-PLCC (11.48x11.48)

D-Type Transparent Latch 1 Channel 6:6 IC Differential 28-PLCC (11.48x11.48)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number SY10E150JC SY10E150JC SY10E150JC
Product Name Logic - Latches Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 1727-3324-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2V ~ 6V
View Details
4 suppliers
SN54HC259 8-Bit Addressable Latches - 8551901FA - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 6
Operating Current 0.0800 mA
View Details
Logic - Latches - 74F373MSAX - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 3 mA
View Details
Octal Transparent Latch - 74FCT373ATPYG - Integrated Device Technology
Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP 5.3 MM; SSOP
View Details
3 suppliers