Microchip Technology, Inc. Logic - Logic - Shift Registers - SY10E143JZ-TR SY10E143JZ-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 1104380-SY10E143JZ-T R Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 9 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 28-PLCC (11.5x11.5) Purpose: Universal Supply Voltage - Operating: 4.2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1104380-SY10E143JZ-T R Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 9 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 28-PLCC (11.5x11.5) Purpose: Universal Supply Voltage - Operating: 4.2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - SY10E143JZ-TR - 1104380-SY10E143JZ-TR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SY10E143JZ-TR
1104380-SY10E143JZ-TR
Logic - Logic - Shift Registers - SY10E143JZ-TR 1104380-SY10E143JZ-TR
Manufacturer: Microchip Technology Win Source Part Number: 1104380-SY10E143JZ-T R Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 9 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 28-PLCC (11.5x11.5) Purpose: Universal Supply Voltage - Operating: 4.2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1104380-SY10E143JZ-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 9
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C
Case / Package: 28-PLCC (11.5x11.5)
Purpose: Universal
Supply Voltage - Operating: 4.2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Shift Registers - SY10E143JZ-TR - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SY10E143JZ-TR
Logic - Shift Registers SY10E143JZ-TR
IC HOLD REGISTER 9BIT 28-PLCC

IC HOLD REGISTER 9BIT 28-PLCC

Supplier's Site Datasheet
Shift Registers - SY10E143JZ-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SY10E143JZ-TR
Shift Registers SY10E143JZ-TR
Shift Shift Register 1 Element 9 Bit 28-PLCC (11.48x11.48)

Shift Shift Register 1 Element 9 Bit 28-PLCC (11.48x11.48)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers
Product Number 1104380-SY10E143JZ-TR SY10E143JZ-TR SY10E143JZ-TR
Product Name Logic - Logic - Shift Registers - SY10E143JZ-TR Logic - Shift Registers Shift Registers
Supply Voltage 4.2 V ~ 5.5 V 4.2V ~ 5.5V
Output Characteristics Push-Pull Push-Pull
Package Type PLCC; Other; 28-PLCC (11.5x11.5) Other; 28-LCC (J-Lead)
Number of units in IC 1
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Shift Registers - NPIC6C595D-Q100,11 - 1083375-NPIC6C595D-Q100,11 - Win Source Electronics
Specs
Supply Voltage 4.5 V ~ 5.5 V
Output Characteristics Open-drain; Open Drain
Package Type Other; 16-SO
View Details
5 suppliers
SN54HC165 Parallel-Load 8-Bit Shift Registers - 8409501EA - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; CDIP,CFP,LCCC
Logic Family CMOS; HC
View Details
4 suppliers
Logic - Shift Registers - 74HC166FPEL-E - Lingto Electronic Limited
Specs
Register Type Parallel In / Serial Out
Number of Bits (Stages) 8
View Details
 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details