Microchip Technology, Inc. Shift Registers SY10E143JC

Description
Shift Shift Register 1 Element 9 Bit 28-PLCC (11.48x11.48)
Request a Quote Datasheet
Description
Shift Shift Register 1 Element 9 Bit 28-PLCC (11.48x11.48)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - SY10E143JC-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
SY10E143JC-ND
Shift Registers SY10E143JC-ND
Shift Shift Register 1 Element 9 Bit 28-PLCC (11.48x11.48)

Shift Shift Register 1 Element 9 Bit 28-PLCC (11.48x11.48)

Buy Now Datasheet
Logic - Logic - Shift Registers - SY10E143JC - 100163-SY10E143JC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SY10E143JC
100163-SY10E143JC
Logic - Logic - Shift Registers - SY10E143JC 100163-SY10E143JC
Manufacturer: Microchip Technology Win Source Part Number: 100163-SY10E143JC Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 9 Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C Case / Package: 28-PLCC (11.5x11.5) Purpose: Universal Supply Voltage - Operating: 4.2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 100163-SY10E143JC
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 9
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 85°C
Case / Package: 28-PLCC (11.5x11.5)
Purpose: Universal
Supply Voltage - Operating: 4.2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Shift Registers - SY10E143JC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SY10E143JC
Shift Registers SY10E143JC
Shift Shift Register 1 Element 9 Bit 28-PLCC (11.48x11.48)

Shift Shift Register 1 Element 9 Bit 28-PLCC (11.48x11.48)

Buy Now Datasheet
Shift Registers - SY10E143JC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SY10E143JC
Shift Registers SY10E143JC
Shift Shift Register 1 Element 9 Bit 28-PLCC (11.48x11.48)

Shift Shift Register 1 Element 9 Bit 28-PLCC (11.48x11.48)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SY10E143JC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SY10E143JC
Integrated Circuits (ICs) - Logic - Shift Registers SY10E143JC
9-BIT HOLD REGISTER

9-BIT HOLD REGISTER

Supplier's Site
Logic - Shift Registers - SY10E143JC - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SY10E143JC
Logic - Shift Registers SY10E143JC
IC HOLD REGISTER 9-BIT 28-PLCC

IC HOLD REGISTER 9-BIT 28-PLCC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SY10E143JC-ND 100163-SY10E143JC SY10E143JC SY10E143JC SY10E143JC
Product Name Shift Registers Logic - Logic - Shift Registers - SY10E143JC Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers
Register Type Universal Universal Universal
Supply Voltage 4.2V ~ 5.5V 4.2 V ~ 5.5 V 4.2V ~ 5.5V
Output Characteristics Push-Pull Push-Pull Push-Pull
Package Type PLCC; Other; 28-LCC (J-Lead) PLCC; Other; 28-PLCC (11.5x11.5) Other; 28-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS323 8-Bit Universal Shift/Storage Registers With Synchronous Clear And 3-ST Outputs - 8302102SA - Texas Instruments
Specs
Register Type Universal
Supply Voltage 4.5
Output Characteristics 3-State
View Details
3 suppliers
Logic - Logic - Shift Registers - NPIC6C596D,118 - 1083379-NPIC6C596D,118 - Win Source Electronics
Specs
Supply Voltage 4.5 V ~ 5.5 V
Output Characteristics Open-drain; Open Drain
Package Type Other; 16-SO
View Details
7 suppliers
Logic - Shift Registers - 5962-88674013A - Lingto Electronic Limited
Specs
Number of Bits (Stages) 8
View Details
 - 7989045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details