Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Shift Registers SY10E141JZ

Description
Win Source Part Number: 1257139-SY10E141JZ Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 10E Package: Tube Standard Package: 38 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Function: Universal Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.2V ~ 5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10E141JZ,576-2492, -576-2492 Base Product Number: 10E141 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1257139-SY10E141JZ Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 10E Package: Tube Standard Package: 38 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Function: Universal Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.2V ~ 5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10E141JZ,576-2492, -576-2492 Base Product Number: 10E141 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Shift Registers - 1257139-SY10E141JZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1257139-SY10E141JZ
Integrated Circuits (ICs) - Logic - Shift Registers 1257139-SY10E141JZ
Win Source Part Number: 1257139-SY10E141JZ Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 10E Package: Tube Standard Package: 38 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Function: Universal Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.2V ~ 5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10E141JZ,576-2492, -576-2492 Base Product Number: 10E141 Product Status: Obsolete

Win Source Part Number: 1257139-SY10E141JZ
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: 10E
Package: Tube
Standard Package: 38
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Function: Universal
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 4.2V ~ 5.5V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY10E141JZ,576-2492,-576-2492
Base Product Number: 10E141
Product Status: Obsolete

Buy Now Datasheet
Shift Registers - SY10E141JZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SY10E141JZ
Shift Registers SY10E141JZ
Shift Shift Register 1 Element 8 Bit 28-PLCC (11.48x11.48)

Shift Shift Register 1 Element 8 Bit 28-PLCC (11.48x11.48)

Buy Now Datasheet
Logic - Shift Registers - SY10E141JZ - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SY10E141JZ
Logic - Shift Registers SY10E141JZ
IC SHIFT REGISTER 8-BIT 28-PLCC

IC SHIFT REGISTER 8-BIT 28-PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers
Product Number 1257139-SY10E141JZ SY10E141JZ SY10E141JZ
Product Name Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Logic - Shift Registers
Supply Voltage 4.2V ~ 5.5V 4.2V ~ 5.5V
Output Characteristics Push-Pull Push-Pull
Number of units in IC 1
Number of Bits (Stages) 8 8
Unlock Full Specs
to access all available technical data

Similar Products

8-bit shift register with input flip-flops - 74HCT597PWJ - Nexperia B.V.
Specs
Supply Voltage +7
Features ESD Protection
Package Type Other; SOT403-1 SOT403-1
View Details
6 suppliers
CD4021B CMOS 8-Stage Static Shift Register - CD4021BPWR - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
6 suppliers
 - 54L91DM - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; Other; CDIP
View Details
 - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details