Microchip Technology, Inc. Logic - Logic - Shift Registers - SY10E141JC SY10E141JC

Description
Manufacturer: Microchip Technology Win Source Part Number: 123999-SY10E141JC Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C Case / Package: 28-PLCC (11.5x11.5) Purpose: Universal Supply Voltage - Operating: 4.2 V to 5.5 V Alternative Parts (Cross-Reference): MC10E141FNG; SY10E141JCTR; SY10E141JZ; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 123999-SY10E141JC Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C Case / Package: 28-PLCC (11.5x11.5) Purpose: Universal Supply Voltage - Operating: 4.2 V to 5.5 V Alternative Parts (Cross-Reference): MC10E141FNG; SY10E141JCTR; SY10E141JZ; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - SY10E141JC - 123999-SY10E141JC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SY10E141JC
123999-SY10E141JC
Logic - Logic - Shift Registers - SY10E141JC 123999-SY10E141JC
Manufacturer: Microchip Technology Win Source Part Number: 123999-SY10E141JC Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C Case / Package: 28-PLCC (11.5x11.5) Purpose: Universal Supply Voltage - Operating: 4.2 V to 5.5 V Alternative Parts (Cross-Reference): MC10E141FNG; SY10E141JCTR; SY10E141JZ; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 123999-SY10E141JC
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 85°C
Case / Package: 28-PLCC (11.5x11.5)
Purpose: Universal
Supply Voltage - Operating: 4.2 V to 5.5 V
Alternative Parts (Cross-Reference): MC10E141FNG; SY10E141JCTR; SY10E141JZ;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Shift Registers - SY10E141JC - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SY10E141JC
Logic - Shift Registers SY10E141JC
IC SHIFT REGISTER 8-BIT 28-PLCC

IC SHIFT REGISTER 8-BIT 28-PLCC

Supplier's Site Datasheet
Shift Registers - SY10E141JC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SY10E141JC
Shift Registers SY10E141JC
Shift Shift Register 1 Element 8 Bit 28-PLCC (11.48x11.48)

Shift Shift Register 1 Element 8 Bit 28-PLCC (11.48x11.48)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers
Product Number 123999-SY10E141JC SY10E141JC SY10E141JC
Product Name Logic - Logic - Shift Registers - SY10E141JC Logic - Shift Registers Shift Registers
Supply Voltage 4.2 V ~ 5.5 V 4.2V ~ 5.5V
Output Characteristics Push-Pull Push-Pull
Package Type PLCC; Other; 28-PLCC (11.5x11.5) Other; 28-LCC (J-Lead)
Number of units in IC 1
Unlock Full Specs
to access all available technical data

Similar Products

8-bit serial-in/serial-out or parallel-out shift register with output latches - 74AHCT595D-Q100,11 - Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right
Supply Voltage +7.0
Features ESD Protection
View Details
5 suppliers
Shift Registers - 4035BDM - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Parallel Out
Output Characteristics Complementary
Package Type DIP; Other; 16-CDIP (0.300\", 7.62mm)
View Details
2 suppliers
 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details