Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Counters, Dividers SY10E137JZ-TR

Description
Win Source Part Number: 1259057-SY10E137JZ-T R Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 10E Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Timing: Asynchronous/Synchro nous Count Rate: 2.2 GHz Voltage - Supply: 4.2 V ~ 5.5 V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10E137JZ TR,SY10E137JZ TR,SY10E137JZTR,SY10 E137JZTR Base Product Number: SY10E137 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1259057-SY10E137JZ-T R Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 10E Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Timing: Asynchronous/Synchro nous Count Rate: 2.2 GHz Voltage - Supply: 4.2 V ~ 5.5 V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10E137JZ TR,SY10E137JZ TR,SY10E137JZTR,SY10 E137JZTR Base Product Number: SY10E137 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Counters, Dividers - 1259057-SY10E137JZ-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Counters, Dividers
1259057-SY10E137JZ-TR
Integrated Circuits (ICs) - Logic - Counters, Dividers 1259057-SY10E137JZ-TR
Win Source Part Number: 1259057-SY10E137JZ-T R Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 10E Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Timing: Asynchronous/Synchro nous Count Rate: 2.2 GHz Voltage - Supply: 4.2 V ~ 5.5 V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10E137JZ TR,SY10E137JZ TR,SY10E137JZTR,SY10 E137JZTR Base Product Number: SY10E137 Product Status: Obsolete

Win Source Part Number: 1259057-SY10E137JZ-TR
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 10E
Package: Tape & Reel (TR)
Standard Package: 750
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Timing: Asynchronous/Synchronous
Count Rate: 2.2 GHz
Voltage - Supply: 4.2 V ~ 5.5 V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY10E137JZ TR,SY10E137JZ TR,SY10E137JZTR,SY10E137JZTR
Base Product Number: SY10E137
Product Status: Obsolete

Buy Now Datasheet
Counters, Dividers - SY10E137JZ-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SY10E137JZ-TR
Counters, Dividers SY10E137JZ-TR
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 28-PLCC (11.48x11.48)

Counter IC Binary Counter 1 Element 8 Bit Positive Edge 28-PLCC (11.48x11.48)

Buy Now Datasheet
Logic - Counters, Dividers - SY10E137JZ-TR - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SY10E137JZ-TR
Logic - Counters, Dividers SY10E137JZ-TR
IC COUNTER RIPPLE 8BIT 28-PLCC

IC COUNTER RIPPLE 8BIT 28-PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters
Product Number 1259057-SY10E137JZ-TR SY10E137JZ-TR SY10E137JZ-TR
Product Name Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Logic - Counters, Dividers
Supply Voltage 4.2 V ~ 5.5 V 4.2 V ~ 5.5 V
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Package Type 28-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Counters, Dividers - 74HC161N,652 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 48 MHz
View Details
CD40110B CMOS Decade Up-Down Counter/Latch/Display Driver - CD40110BEE4 - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO
View Details
Counter - 2 Up/Down Counters - 753-638 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details