Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Counters, Dividers SY10E136JZTR

Description
Win Source Part Number: 1259058-SY10E136JZTR Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 10E Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 6 Trigger Type: Positive Edge Direction: Up, Down Reset: Asynchronous Timing: Synchronous Count Rate: 650 MHz Voltage - Supply: 4.2 V ~ 5.5 V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10E136JZ TR Base Product Number: 10E136 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1259058-SY10E136JZTR Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 10E Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 6 Trigger Type: Positive Edge Direction: Up, Down Reset: Asynchronous Timing: Synchronous Count Rate: 650 MHz Voltage - Supply: 4.2 V ~ 5.5 V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10E136JZ TR Base Product Number: 10E136 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Counters, Dividers - 1259058-SY10E136JZTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Counters, Dividers
1259058-SY10E136JZTR
Integrated Circuits (ICs) - Logic - Counters, Dividers 1259058-SY10E136JZTR
Win Source Part Number: 1259058-SY10E136JZTR Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 10E Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 6 Trigger Type: Positive Edge Direction: Up, Down Reset: Asynchronous Timing: Synchronous Count Rate: 650 MHz Voltage - Supply: 4.2 V ~ 5.5 V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10E136JZ TR Base Product Number: 10E136 Product Status: Obsolete

Win Source Part Number: 1259058-SY10E136JZTR
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 10E
Package: Tape & Reel (TR)
Standard Package: 750
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 6
Trigger Type: Positive Edge
Direction: Up, Down
Reset: Asynchronous
Timing: Synchronous
Count Rate: 650 MHz
Voltage - Supply: 4.2 V ~ 5.5 V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY10E136JZ TR
Base Product Number: 10E136
Product Status: Obsolete

Buy Now Datasheet
Counters, Dividers - SY10E136JZTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SY10E136JZTR
Counters, Dividers SY10E136JZTR
Counter IC Binary Counter 1 Element 6 Bit Positive Edge 28-PLCC (11.48x11.48)

Counter IC Binary Counter 1 Element 6 Bit Positive Edge 28-PLCC (11.48x11.48)

Buy Now Datasheet
Logic - Counters, Dividers - SY10E136JZTR - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SY10E136JZTR
Logic - Counters, Dividers SY10E136JZTR
IC COUNTER U/D 6BIT UNIV 28-PLCC

IC COUNTER U/D 6BIT UNIV 28-PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters
Product Number 1259058-SY10E136JZTR SY10E136JZTR SY10E136JZTR
Product Name Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Logic - Counters, Dividers
Supply Voltage 4.2 V ~ 5.5 V 4.2 V ~ 5.5 V
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Package Type 28-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Johnson decade counter with 10 decoded outputs - 74HC4017D,653 - Nexperia B.V.
Specs
Features ESD Protection
Counter Type Johnson
Counter Category Asynchronous
View Details
9 suppliers
Counter - Up/Down Counter - 753-404 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Counters, Dividers - 93L10PC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75 V ~ 5.25 V
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Clock Frequency 13 MHz
View Details
2 suppliers
Logic - Counters, Dividers - 5962-8865703FA - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 125 MHz
View Details