Microchip Technology, Inc. -5.5V Interface Transceiver IC SY10E122JY

Description
IC BUF NON-INVERT -5.5V 28PLCC Product overview: SY10E122JY from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, -5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SY10E122JY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC BUF NON-INVERT -5.5V 28PLCC Product overview: SY10E122JY from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, -5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SY10E122JY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
-5.5V Interface Transceiver IC
704-SY10E122JY
-5.5V Interface Transceiver IC 704-SY10E122JY
IC BUF NON-INVERT -5.5V 28PLCC Product overview: SY10E122JY from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, -5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SY10E122JY can be used for catalog matching and distributor lookup.

IC BUF NON-INVERT -5.5V 28PLCC Product overview: SY10E122JY from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, -5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SY10E122JY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SY10E122JY - 1262930-SY10E122JY - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SY10E122JY
1262930-SY10E122JY
Interface - Interface - Drivers, Receivers, Transceivers - SY10E122JY 1262930-SY10E122JY
Manufacturer: Microchip Technology Win Source Part Number: 1262930-SY10E122JY Packaging: Tube Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Number of Elements: 9 Number of Bits per Element: 1 Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.48x11.48) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Family Part Number: 10E122 Manufacturer Pack Quantity: 38 MSL Level: 2 (1 Year) Supply Voltage (V): -4.2V ~ -5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 1262930-SY10E122JY
Packaging: Tube
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Number of Elements: 9
Number of Bits per Element: 1
Categories: Integrated Circuits
Supplier Device Package: 28-PLCC (11.48x11.48)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 28-LCC
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Family Part Number: 10E122
Manufacturer Pack Quantity: 38
MSL Level: 2 (1 Year)
Supply Voltage (V): -4.2V ~ -5.5V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 704-SY10E122JY 1262930-SY10E122JY
Product Name -5.5V Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SY10E122JY
Device Type Transceiver Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - 448-88Q5192-D0-DGG2A000-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Line / Bus Controller
View Details
Inverter - 74AHC3G04DC,125 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT765-1 SOT765-1
View Details
Telecom - SI3205-D-GSR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details