Microchip Technology, Inc. Quad -5.5V Interface Transceiver IC SY10E112JY

Description
QUAD DRIVER | IC BUF NON-INVERT -5.5V 28PLCC Product overview: SY10E112JY from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, -5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, -5.5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SY10E112JY can be used for catalog matching and distributor lookup.
Request a Quote
Description
QUAD DRIVER | IC BUF NON-INVERT -5.5V 28PLCC Product overview: SY10E112JY from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, -5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, -5.5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SY10E112JY can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quad -5.5V Interface Transceiver IC - 710-SY10E112JY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad -5.5V Interface Transceiver IC
710-SY10E112JY
Quad -5.5V Interface Transceiver IC 710-SY10E112JY
QUAD DRIVER | IC BUF NON-INVERT -5.5V 28PLCC Product overview: SY10E112JY from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, -5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, -5.5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SY10E112JY can be used for catalog matching and distributor lookup.

QUAD DRIVER | IC BUF NON-INVERT -5.5V 28PLCC Product overview: SY10E112JY from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, -5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, -5.5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SY10E112JY can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Drivers, Receivers, Transceivers - SY10E112JY - 1262929-SY10E112JY - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SY10E112JY
1262929-SY10E112JY
Interface - Interface - Drivers, Receivers, Transceivers - SY10E112JY 1262929-SY10E112JY
Manufacturer: Microchip Technology Win Source Part Number: 1262929-SY10E112JY Packaging: Tube Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: Complementary Number of Elements: 1 Number of Bits per Element: 4 Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.48x11.48) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Family Part Number: 10E112 Manufacturer Pack Quantity: 38 MSL Level: 2 (1 Year) Supply Voltage (V): -4.2V ~ -5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 1262929-SY10E112JY
Packaging: Tube
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Complementary
Number of Elements: 1
Number of Bits per Element: 4
Categories: Integrated Circuits
Supplier Device Package: 28-PLCC (11.48x11.48)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 28-LCC
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Family Part Number: 10E112
Manufacturer Pack Quantity: 38
MSL Level: 2 (1 Year)
Supply Voltage (V): -4.2V ~ -5.5V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 710-SY10E112JY 1262929-SY10E112JY
Product Name Quad -5.5V Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SY10E112JY
Device Type Transceiver Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - ADM6996LC-AC-R-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
5 suppliers
Hex unbuffered inverter - 74AHCU04BQ-Q100/GX - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
SN54HC126 Quadruple Bus Buffer Gates With 3-State Outputs - 5962-86848012A - Texas Instruments
Specs
Technology HC
Device Type Buffer
Supply Voltage Other; 6
View Details
Telecom - SI3205-B-GS - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details