Microchip Technology, Inc. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY10E111LEJZ-TR SY10E111LEJZ-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 898683-SY10E111LEJZ- TR Series: 100E, Precision Edge® Operating Temperature Range: 0°C ~ 85°C Package: 28-LCC (J-Lead) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: SY10E111 Categories: Integrated Circuits (ICs) Case / Package: 28-PLCC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SY10E111LEJZ TR, SY10E111LEJZ TR-ND
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 898683-SY10E111LEJZ- TR Series: 100E, Precision Edge® Operating Temperature Range: 0°C ~ 85°C Package: 28-LCC (J-Lead) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: SY10E111 Categories: Integrated Circuits (ICs) Case / Package: 28-PLCC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SY10E111LEJZ TR, SY10E111LEJZ TR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY10E111LEJZ-TR - 898683-SY10E111LEJZ-TR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY10E111LEJZ-TR
898683-SY10E111LEJZ-TR
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY10E111LEJZ-TR 898683-SY10E111LEJZ-TR
Manufacturer: Microchip Technology Win Source Part Number: 898683-SY10E111LEJZ- TR Series: 100E, Precision Edge® Operating Temperature Range: 0°C ~ 85°C Package: 28-LCC (J-Lead) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: SY10E111 Categories: Integrated Circuits (ICs) Case / Package: 28-PLCC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SY10E111LEJZ TR, SY10E111LEJZ TR-ND

Manufacturer: Microchip Technology
Win Source Part Number: 898683-SY10E111LEJZ-TR
Series: 100E, Precision Edge®
Operating Temperature Range: 0°C ~ 85°C
Package: 28-LCC (J-Lead)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SY10E111
Categories: Integrated Circuits (ICs)
Case / Package: 28-PLCC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 750
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SY10E111LEJZ TR, SY10E111LEJZ TR-ND

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY10E111LEJZ-TR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY10E111LEJZ-TR
Clock/Timing - Clock Buffers, Drivers SY10E111LEJZ-TR
IC CLK BUFFER 1:9 28PLCC

IC CLK BUFFER 1:9 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 898683-SY10E111LEJZ-TR SY10E111LEJZ-TR
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY10E111LEJZ-TR Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock Buffers, Drivers - CYW256OXCT-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Clock Driver
Bus Interface Clock
Package Type Surface Mount; SSOP; "28-SSOP (0.209"", 5.30mm Width)"
View Details
2 suppliers
BQ3285 RTC IC with 114x8 NVSRAM - BQ3285P-SB2E3 - Texas Instruments
Specs
Device Type Real Time Clock
Package Type PDIP,SOIC
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
7 suppliers
Clock/Timing - Real Time Clocks - RV-3049-C2-32.768KHZ-OPTION-B-TA-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details