Microchip Technology, Inc. Clock/Timing - Clock Buffers, Drivers SY10E111LEJC

Description
IC CLK BUFFER 1:9 28PLCC
Description
IC CLK BUFFER 1:9 28PLCC
Datasheet
Datasheet Summary
Powered by GS/AI

The SY10E111LEJC is a low skew 1-to-9 differential clock driver designed for clock distribution applications. It operates with both 5V and 3.3V power supply options and features a part-to-part skew of 200ps and an output-to-output skew of 50ps, ensuring precise timing across multiple outputs. The device accepts differential or single-ended inputs and provides nine identical differential outputs, along with an enable input that can disable the device by forcing all outputs low. This clock driver is fully compatible with Motorola MC10/100E111 and is housed in a 28-pin PLCC package. It includes voltage and temperature compensated outputs, as well as 75K,Ѷ input pulldown resistors. The SY10E111LEJC is suitable for high-performance clock distribution in various systems, making it a reliable choice for engineers looking for low jitter and minimal skew in their designs.

Datasheet Summary
Powered by GS/AI

The SY10E111LEJC is a low skew 1-to-9 differential clock driver designed for clock distribution applications. It operates with both 5V and 3.3V power supply options and features a part-to-part skew of 200ps and an output-to-output skew of 50ps, ensuring precise timing across multiple outputs. The device accepts differential or single-ended inputs and provides nine identical differential outputs, along with an enable input that can disable the device by forcing all outputs low. This clock driver is fully compatible with Motorola MC10/100E111 and is housed in a 28-pin PLCC package. It includes voltage and temperature compensated outputs, as well as 75K,Ѷ input pulldown resistors. The SY10E111LEJC is suitable for high-performance clock distribution in various systems, making it a reliable choice for engineers looking for low jitter and minimal skew in their designs.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock Buffers, Drivers - SY10E111LEJC - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY10E111LEJC
Clock/Timing - Clock Buffers, Drivers SY10E111LEJC
IC CLK BUFFER 1:9 28PLCC

IC CLK BUFFER 1:9 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Clocks
Product Number SY10E111LEJC
Product Name Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Clock Synthesizers - 1921207 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9551BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 900 MHz
View Details
Clock/Timing - Real Time Clocks - RV-3029-C3-32.768KHZ-OPTION-B-TA-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details