Microchip Technology, Inc. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY10E111JY SY10E111JY

Description
Manufacturer: Microchip Technology Win Source Part Number: 1262926-SY10E111JY Packaging: Tube Type: Fanout Buffer (Distribution) Mounting Style: SMD Input: PECL Output: PECL Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.48x11.48) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Family Part Number: SY10E111 Manufacturer Pack Quantity: 38 MSL Level: 2 (1 Year) Supply Voltage (V): 4.2V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1262926-SY10E111JY Packaging: Tube Type: Fanout Buffer (Distribution) Mounting Style: SMD Input: PECL Output: PECL Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.48x11.48) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Family Part Number: SY10E111 Manufacturer Pack Quantity: 38 MSL Level: 2 (1 Year) Supply Voltage (V): 4.2V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY10E111JY - 1262926-SY10E111JY - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY10E111JY
1262926-SY10E111JY
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY10E111JY 1262926-SY10E111JY
Manufacturer: Microchip Technology Win Source Part Number: 1262926-SY10E111JY Packaging: Tube Type: Fanout Buffer (Distribution) Mounting Style: SMD Input: PECL Output: PECL Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.48x11.48) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Family Part Number: SY10E111 Manufacturer Pack Quantity: 38 MSL Level: 2 (1 Year) Supply Voltage (V): 4.2V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 1262926-SY10E111JY
Packaging: Tube
Type: Fanout Buffer (Distribution)
Mounting Style: SMD
Input: PECL
Output: PECL
Categories: Integrated Circuits
Supplier Device Package: 28-PLCC (11.48x11.48)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 28-LCC
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Family Part Number: SY10E111
Manufacturer Pack Quantity: 38
MSL Level: 2 (1 Year)
Supply Voltage (V): 4.2V ~ 5.5V

Buy Now
Clock Buffers, Drivers - 576-2487-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
576-2487-ND
Clock Buffers, Drivers 576-2487-ND
Clock Fanout Buffer (Distribution) IC 1:9 28-LCC (J-Lead)

Clock Fanout Buffer (Distribution) IC 1:9 28-LCC (J-Lead)

Buy Now Datasheet
Clock Buffers, Drivers - 1611-SY10E111JY-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
1611-SY10E111JY-ND
Clock Buffers, Drivers 1611-SY10E111JY-ND
Clock Fanout Buffer (Distribution) IC 1:9 28-LCC (J-Lead)

Clock Fanout Buffer (Distribution) IC 1:9 28-LCC (J-Lead)

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY10E111JY - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY10E111JY
Clock/Timing - Clock Buffers, Drivers SY10E111JY
IC CLK BUFFER 1:9 28PLCC

IC CLK BUFFER 1:9 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 1262926-SY10E111JY 576-2487-ND SY10E111JY
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY10E111JY Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver
Bus Interface ECL; PECL; PECL PECL
Package Type Surface Mount Surface Mount; 28-LCC (J-Lead) Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699C3-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
Clock Generators, PLLs, Frequency Synthesizers - SI51210-B11354-GM - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details
CD54HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO - CD54HC4046AF - Texas Instruments
Specs
Bus Interface CMOS
Package Type CDIP,DIESALE,WAFERSALE
Supply Voltage 2 to 6 volts
View Details
4 suppliers
Real Time Clocks - 2195-RV-8564-C2-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-TDFN Exposed Pad
Supply Voltage 1 to 5.5 volts
View Details
4 suppliers