Microchip Technology, Inc. Clock Buffers, Drivers SY10E111JI

Description
Clock Fanout Buffer (Distribution) IC 1:9 28-LCC (J-Lead)
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution) IC 1:9 28-LCC (J-Lead)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - SY10E111JI-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
SY10E111JI-ND
Clock Buffers, Drivers SY10E111JI-ND
Clock Fanout Buffer (Distribution) IC 1:9 28-LCC (J-Lead)

Clock Fanout Buffer (Distribution) IC 1:9 28-LCC (J-Lead)

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1269960-SY10E111JI
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1269960-SY10E111JI
Win Source Part Number: 1269960-SY10E111JI Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: 100E, ECLinPS™ Type: Fanout Buffer (Distribution) Package: Tube Number of Circuits: 1 Standard Package: 38 Mounting: SMD (SMT) Input: PECL Output: PECL Voltage - Supply: 4.2V ~ 5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: SY10E111 RoHS Status: RoHS non-compliant

Win Source Part Number: 1269960-SY10E111JI
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Series: 100E, ECLinPS™
Type: Fanout Buffer (Distribution)
Package: Tube
Number of Circuits: 1
Standard Package: 38
Mounting: SMD (SMT)
Input: PECL
Output: PECL
Voltage - Supply: 4.2V ~ 5.5V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: SY10E111
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY10E111JI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY10E111JI
Clock/Timing - Clock Buffers, Drivers SY10E111JI
IC CLK BUFFER 1:9 28PLCC

IC CLK BUFFER 1:9 28PLCC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number SY10E111JI-ND 1269960-SY10E111JI SY10E111JI
Product Name Clock Buffers, Drivers Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1017687-SI4123-D-GT - Win Source Electronics
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 24-TSSOP (0.173", 4.40mm Width)
View Details
5 suppliers
CDC516 3.3V Phase Lock Loop Clock Driver with 3-State Outputs - CDC516DGGRG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type TSSOP
Supply Voltage 3.3 volts
View Details
8 suppliers
Real Time Clocks - 2195-RV-2123-C2-32.768KHZ-20PPM-TA-QCCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-TDFN Exposed Pad
Supply Voltage 1.1 to 5.5 volts
View Details
4 suppliers