SY10E111JC-TR -- CLOCK/TIMING - CLOCK BUFFERS, DRIVERS
Microchip Technology, Inc.
Clock/Timing - Clock Buffers, Drivers
SY10E111JC-TR
Description
IC CLK BUFFER 1:9 28PLCC
-
Lingto Electronic Limited
Datasheet
Description
IC CLK BUFFER 1:9 28PLCC
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Clocks |
|
Product Number
|
SY10E111JC-TR |
|
Product Name
|
Clock/Timing - Clock Buffers, Drivers |
|
Device Type
|
Clock Driver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
RTC; Real Time Clock
Package Type
SON
Supply Voltage
1.3 to 5.5 volts
View Details
Device Type
Clock Generator
Bus Interface
LVCMOS
Package Type
Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
View Details
3 suppliers
Device Type
Real Time Clock
Supply Voltage
1.2 to 5.6 volts
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Device Type
Clock Generator
Package Type
Surface Mount; Surface Mount
Frequency
4000 MHz
View Details