Microchip Technology, Inc. Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SY10E101JI SY10E101JI

Description
Manufacturer: Microchip Technology Win Source Part Number: 135738-SY10E101JI Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NOR/OR Gate Number of Inputs: 16 Input (4, 4, 4, 4) Schmitt Trigger Input: No Output Type: Differential Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PLCC (11.5x11.5) Supply Voltage - Operating: 4.2 V to 5.5 V Alternative Parts (Cross-Reference): MC10E101FNG; SY10E101JC; SY10E101JCTR; SY10E101JI; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 135738-SY10E101JI Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NOR/OR Gate Number of Inputs: 16 Input (4, 4, 4, 4) Schmitt Trigger Input: No Output Type: Differential Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PLCC (11.5x11.5) Supply Voltage - Operating: 4.2 V to 5.5 V Alternative Parts (Cross-Reference): MC10E101FNG; SY10E101JC; SY10E101JCTR; SY10E101JI; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SY10E101JI - 135738-SY10E101JI - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SY10E101JI
135738-SY10E101JI
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SY10E101JI 135738-SY10E101JI
Manufacturer: Microchip Technology Win Source Part Number: 135738-SY10E101JI Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NOR/OR Gate Number of Inputs: 16 Input (4, 4, 4, 4) Schmitt Trigger Input: No Output Type: Differential Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PLCC (11.5x11.5) Supply Voltage - Operating: 4.2 V to 5.5 V Alternative Parts (Cross-Reference): MC10E101FNG; SY10E101JC; SY10E101JCTR; SY10E101JI; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 135738-SY10E101JI
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NOR/OR Gate
Number of Inputs: 16 Input (4, 4, 4, 4)
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-PLCC (11.5x11.5)
Supply Voltage - Operating: 4.2 V to 5.5 V
Alternative Parts (Cross-Reference): MC10E101FNG; SY10E101JC; SY10E101JCTR; SY10E101JI;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Quad Logic IC - 770-SY10E101JI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Logic IC
770-SY10E101JI
Quad Logic IC 770-SY10E101JI
IC GATE OR/NO QUAD 4INPUT 28PLCC Product overview: SY10E101JI from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY10E101JI can be used for catalog matching and distributor lookup.

IC GATE OR/NO QUAD 4INPUT 28PLCC Product overview: SY10E101JI from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY10E101JI can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Gates and Inverters - Multi-Function, Configurable - SY10E101JI - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
SY10E101JI
Logic - Gates and Inverters - Multi-Function, Configurable SY10E101JI
IC GATE OR/NO QUAD 4INPUT 28PLCC

IC GATE OR/NO QUAD 4INPUT 28PLCC

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - SY10E101JI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
SY10E101JI
Gates and Inverters - Multi-Function, Configurable SY10E101JI
NOR/OR Gate Configurable 4 Circuit 16 Input (4, 4, 4, 4) Input 28-PLCC (11.48x11.48)

NOR/OR Gate Configurable 4 Circuit 16 Input (4, 4, 4, 4) Input 28-PLCC (11.48x11.48)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 135738-SY10E101JI 770-SY10E101JI SY10E101JI SY10E101JI
Product Name Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SY10E101JI Quad Logic IC Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable
Gate Type NOT; OR; NOR; NOR/OR Gate OR NOT; OR OR; NOR; NOR/OR Gate
Supply Voltage 4.2 V ~ 5.5 V 4.2V ~ 5.5V
Output Type Differential Differential
Inputs 16 16 16 16
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222728P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
Specs
Gate Type Shift Register
Logic Family AHC
Operating Temperature -40 C (-40 F)
View Details