Manufacturer: Microchip Technology
Win Source Part Number: 1262921-SY10E016JY
Packaging: Tube
Mounting Style: SMD
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 900MHz
Categories: Integrated Circuits
Supplier Device Package: 28-PLCC (11.48x11.48)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 28-LCC
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Family Part Number: 10E016
Manufacturer Pack Quantity: 38
MSL Level: 2 (1 Year)
Supply Voltage (V): 4.2V ~ 5.5V
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 28-PLCC (11.48x11.48)
Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 28-PLCC (11.48x11.48)
IC UPCOUNTER 8BIT SYNC 28-PLCC
IC UPCOUNTER 8BIT SYNC 28-PLCC
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 1262921-SY10E016JY | 576-2482-ND | SY10E016JY | SY10E016JY | SY10E016JY |
| Product Name | Logic - Logic - Counters, Dividers - SY10E016JY | Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers |
| Supply Voltage | 4.2V ~ 5.5V | 4.2 V ~ 5.5 V | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Counter Type | MOD-N | ||||
| Counter Category | Synchronous; Asynchronous | Synchronous |