Microchip Technology, Inc. Counters, Dividers SY10E016JC

Description
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 28-PLCC (11.48x11.48)
Request a Quote Datasheet
Description
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 28-PLCC (11.48x11.48)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counters, Dividers - SY10E016JC-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
SY10E016JC-ND
Counters, Dividers SY10E016JC-ND
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 28-PLCC (11.48x11.48)

Counter IC Binary Counter 1 Element 8 Bit Positive Edge 28-PLCC (11.48x11.48)

Buy Now Datasheet
Logic - Logic - Counters, Dividers - SY10E016JC - 141024-SY10E016JC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SY10E016JC
141024-SY10E016JC
Logic - Logic - Counters, Dividers - SY10E016JC 141024-SY10E016JC
Manufacturer: Microchip Technology Win Source Part Number: 141024-SY10E016JC Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 900MHz Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PLCC (11.5x11.5) Supply Voltage - Operating: 4.2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 141024-SY10E016JC
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 900MHz
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-PLCC (11.5x11.5)
Supply Voltage - Operating: 4.2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SY10E016JC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SY10E016JC
Integrated Circuits (ICs) - Logic - Counters, Dividers SY10E016JC
IC UPCOUNTER 8BIT SYNC 28-PLCC

IC UPCOUNTER 8BIT SYNC 28-PLCC

Supplier's Site
Counters, Dividers - SY10E016JC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SY10E016JC
Counters, Dividers SY10E016JC
Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 28-PLCC (11.48x11.48)

Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 28-PLCC (11.48x11.48)

Buy Now Datasheet
Logic - Counters, Dividers - SY10E016JC - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SY10E016JC
Logic - Counters, Dividers SY10E016JC
IC UPCOUNTER 8BIT SYNC 28-PLCC

IC UPCOUNTER 8BIT SYNC 28-PLCC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SY10E016JC-ND 141024-SY10E016JC SY10E016JC SY10E016JC SY10E016JC
Product Name Counters, Dividers Logic - Logic - Counters, Dividers - SY10E016JC Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Logic - Counters, Dividers
Counter Type MOD-N
Counter Category Synchronous; Asynchronous Synchronous
Counter Direction UP UP
Package Type 28-LCC (J-Lead) PLCC; 28-PLCC (11.5x11.5) 28-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 2 Up/Down Counters - 750-638/025-000 - WAGO
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
SN54LS161A Synchronous 4-Bit Counters - JM38510/31504BEA - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 5.25
Package Type CDIP,CFP,LCCC
View Details
5 suppliers
Dual 4-bit binary ripple counter - 74HCT393D,653 - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Supply Voltage +7
View Details
7 suppliers