Microchip Technology, Inc. Logic - Logic - Signal Switches, Multiplexers, Decoders - SY100S863JC SY100S863JC

Description
Manufacturer: Microchip Technology Win Source Part Number: 1262919-SY100S863JC Packaging: Tube Type: Multiplexer Mounting Style: SMD Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: 100S863 Manufacturer Pack Quantity: 38 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1262919-SY100S863JC Packaging: Tube Type: Multiplexer Mounting Style: SMD Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: 100S863 Manufacturer Pack Quantity: 38 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY100S863JC - 1262919-SY100S863JC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY100S863JC
1262919-SY100S863JC
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY100S863JC 1262919-SY100S863JC
Manufacturer: Microchip Technology Win Source Part Number: 1262919-SY100S863JC Packaging: Tube Type: Multiplexer Mounting Style: SMD Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: 100S863 Manufacturer Pack Quantity: 38 MSL Level: 1 (Unlimited)

Manufacturer: Microchip Technology
Win Source Part Number: 1262919-SY100S863JC
Packaging: Tube
Type: Multiplexer
Mounting Style: SMD
Independent Circuits: 1
Voltage Supply Source: Dual Supply
Categories: Integrated Circuits
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 28-LCC
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: 100S863
Manufacturer Pack Quantity: 38
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
Analog Switch and Multiplexer IC
743-SY100S863JC
Analog Switch and Multiplexer IC 743-SY100S863JC
8-INPUT PECL DIFFERENTIAL MUX WITH TTL SELECTS | IC MUX DIFF 8-INPUT PECL 28-PLCC Product overview: SY100S863JC from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY100S863JC can be used for catalog matching and distributor lookup.

8-INPUT PECL DIFFERENTIAL MUX WITH TTL SELECTS | IC MUX DIFF 8-INPUT PECL 28-PLCC Product overview: SY100S863JC from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY100S863JC can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Signal Switches, Multiplexers, Decoders - SY100S863JC - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SY100S863JC
Logic - Signal Switches, Multiplexers, Decoders SY100S863JC
IC MULTIPLEXER 1 X 8:1 28PLCC

IC MULTIPLEXER 1 X 8:1 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 1262919-SY100S863JC 743-SY100S863JC SY100S863JC
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - SY100S863JC Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature 0.0 to 85 C (32 to 185 F) 0.0 to 85 C (32 to 185 F) 0.0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details
SN74CBTLV16292 Low-Voltage 12-Bit 1-Of-2 FET Multiplexer/Demultiplexer With Internal Pulldown Resistors - 74CBTLV16292GRE4 - Texas Instruments
Specs
Configuration 2 x 12 x SPDT (2 x 12 x 1:2)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details
Analog Switches, Multiplexers, Demultiplexers - 1727-1036-2-ND - DigiKey
Specs
Configuration 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 2 to 10 volts
View Details
4 suppliers
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74LS670 - 908284-74LS670 - Win Source Electronics
Specs
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
2 suppliers