Texas Instruments CDCV855 1:4 DDR PLL Clock Driver CDCV855PWRG4

Description
1:4 DDR PLL Clock Driver 28-TSSOP 0 to 70
Request a Quote Datasheet
Description
1:4 DDR PLL Clock Driver 28-TSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDCV855 1:4 DDR PLL Clock Driver - CDCV855PWRG4 - Texas Instruments
Dallas, TX, United States
CDCV855 1:4 DDR PLL Clock Driver
CDCV855PWRG4
CDCV855 1:4 DDR PLL Clock Driver CDCV855PWRG4
1:4 DDR PLL Clock Driver 28-TSSOP 0 to 70

1:4 DDR PLL Clock Driver 28-TSSOP 0 to 70

Buy Now Datasheet
Singapore, Singapore
TSSOP Clock and Timing IC
728-CDCV855PWRG4
TSSOP Clock and Timing IC 728-CDCV855PWRG4
1:4 DDR PLL clock driver 28-TSSOP 0 to 70 Product overview: CDCV855PWRG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCV855PWRG4 can be used for catalog matching and distributor lookup.

1:4 DDR PLL clock driver 28-TSSOP 0 to 70 Product overview: CDCV855PWRG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCV855PWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCV855PWRG4
1160698-CDCV855PWRG4
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCV855PWRG4 1160698-CDCV855PWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1160698-CDCV855PWRG4 Packaging: Reel - TR Type: PLL Clock Driver Operating Temperature Range: 0°C ~ 70°C Package: 28-TSSOP (0.173", 4.40mm Width) Frequency - Max: 180MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.3 V ~ 2.7 V Input: SSTL-2 Output: SSTL-2 PLL: Yes with Bypass Divider/Multiplier: No/No Family Name: CDCV855 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 28-TSSOP Alternative Parts (Cross-Reference): CY2SSTV855ZIT; CY2SSTV855ZI; CY2SSTV855ZXIT; Introduction Date: February 28, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160698-CDCV855PWRG4
Packaging: Reel - TR
Type: PLL Clock Driver
Operating Temperature Range: 0°C ~ 70°C
Package: 28-TSSOP (0.173", 4.40mm Width)
Frequency - Max: 180MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.3 V ~ 2.7 V
Input: SSTL-2
Output: SSTL-2
PLL: Yes with Bypass
Divider/Multiplier: No/No
Family Name: CDCV855
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-TSSOP
Alternative Parts (Cross-Reference): CY2SSTV855ZIT; CY2SSTV855ZI; CY2SSTV855ZXIT;
Introduction Date: February 28, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CDCV855PWRG4-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
CDCV855PWRG4-ND
Clock Generators, PLLs, Frequency Synthesizers CDCV855PWRG4-ND
"PLL Clock Driver IC 180MHz 1 28-TSSOP (0.173"", 4.40mm Width)"

"PLL Clock Driver IC 180MHz 1 28-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CDCV855PWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CDCV855PWRG4
Clock Generators, PLLs, Frequency Synthesizers CDCV855PWRG4
PLL Clock Driver IC 180MHz 1 28-TSSOP (0.173", 4.40mm Width)

PLL Clock Driver IC 180MHz 1 28-TSSOP (0.173", 4.40mm Width)

Buy Now
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCV855PWRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CDCV855PWRG4
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CDCV855PWRG4
IC PLL CLOCK DRIVER 28TSSOP

IC PLL CLOCK DRIVER 28TSSOP

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCV855PWRG4 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
CDCV855PWRG4
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers CDCV855PWRG4
IC PLL CLOCK DRVR 2.5V 28TSSOP

IC PLL CLOCK DRVR 2.5V 28TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CDCV855PWRG4 728-CDCV855PWRG4 1160698-CDCV855PWRG4 CDCV855PWRG4-ND CDCV855PWRG4 CDCV855PWRG4 CDCV855PWRG4
Product Name CDCV855 1:4 DDR PLL Clock Driver TSSOP Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCV855PWRG4 Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Driver Clock Generator Clock Driver; Clock Generator Clock Driver PLL Clock Driver; Clock Generator Clock Generator
Features / Standards RoHS RoHS Lead-Free RoHS
Package Type Tape and Reel Surface Mount Surface Mount; TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" Surface Mount; SSOP; 28-TSSOP (0.173\", 4.40mm Width) SSOP Surface Mount; Surface Mount
Frequency 180 MHz 180 MHz 180 MHz 180 MHz 180 MHz 180 MHz
Unlock Full Specs
to access all available technical data