Microchip Technology, Inc. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100S811ZC SY100S811ZC

Description
Manufacturer: Microchip Technology Win Source Part Number: 140978-SY100S811ZC Packaging: Tube/Rail Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: PECL, TTL Output: PECL Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C Case / Package: 28-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 140978-SY100S811ZC Packaging: Tube/Rail Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: PECL, TTL Output: PECL Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C Case / Package: 28-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100S811ZC
140978-SY100S811ZC
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100S811ZC 140978-SY100S811ZC
Manufacturer: Microchip Technology Win Source Part Number: 140978-SY100S811ZC Packaging: Tube/Rail Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: PECL, TTL Output: PECL Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C Case / Package: 28-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 140978-SY100S811ZC
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: PECL, TTL
Output: PECL
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 85°C
Case / Package: 28-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY100S811ZC - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY100S811ZC
Clock/Timing - Clock Buffers, Drivers SY100S811ZC
IC CLK BUFFER 2:9 28SOIC

IC CLK BUFFER 2:9 28SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 140978-SY100S811ZC SY100S811ZC
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100S811ZC Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-3149-C3-32.768KHZ-OPTION-A-TB-QADKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
4 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4106BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 6000 MHz
View Details
Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CDC319 1-Line to 10-Line Clock Driver with I2C Control Interface - CDC319DBRG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL, TTL
Package Type SSOP
View Details
4 suppliers