Microchip Technology, Inc. Logic - Logic - Signal Switches, Multiplexers, Decoders - SY100S364FC SY100S364FC

Description
Manufacturer: Microchip Technology Win Source Part Number: 1104350-SY100S364FC Packaging: Tube/Rail Type: Multiplexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C Case / Package: 24-CerPack Supply Voltage - Operating: 4.2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1104350-SY100S364FC Packaging: Tube/Rail Type: Multiplexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C Case / Package: 24-CerPack Supply Voltage - Operating: 4.2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY100S364FC - 1104350-SY100S364FC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY100S364FC
1104350-SY100S364FC
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY100S364FC 1104350-SY100S364FC
Manufacturer: Microchip Technology Win Source Part Number: 1104350-SY100S364FC Packaging: Tube/Rail Type: Multiplexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C Case / Package: 24-CerPack Supply Voltage - Operating: 4.2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1104350-SY100S364FC
Packaging: Tube/Rail
Type: Multiplexer
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Dual Supply
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 85°C
Case / Package: 24-CerPack
Supply Voltage - Operating: 4.2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-SY100S364FC
Analog Switch and Multiplexer IC 743-SY100S364FC
IC MULTIPLEX 1 X 16:1 24CERPACK Product overview: SY100S364FC from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY100S364FC can be used for catalog matching and distributor lookup.

IC MULTIPLEX 1 X 16:1 24CERPACK Product overview: SY100S364FC from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY100S364FC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - SY100S364FC-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
SY100S364FC-ND
Signal Switches, Multiplexers, Decoders SY100S364FC-ND
Multiplexer 1 x 16:1 24-CerPack

Multiplexer 1 x 16:1 24-CerPack

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SY100S364FC - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SY100S364FC
Logic - Signal Switches, Multiplexers, Decoders SY100S364FC
IC MULTIPLEX 1 X 16:1 24CERPACK

IC MULTIPLEX 1 X 16:1 24CERPACK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 1104350-SY100S364FC 743-SY100S364FC SY100S364FC-ND SY100S364FC
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - SY100S364FC Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 4.2 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1916851P - RS Components, Ltd.
Specs
Configuration Quad SPST
Number of Pins 16
View Details
Analog Switches, Multiplexers, Demultiplexers - 1727-1009-1-ND - DigiKey
Specs
Configuration 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 2 to 10 volts
View Details
4 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV16292PAG - Lingto Electronic Limited
Specs
Configuration 12 x 1:2
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details