Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SY100S363JZ-TR

Description
Win Source Part Number: 1257006-SY100S363JZ- TR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 100S Type: Multiplexer Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Dual Supply Voltage - Supply: 4.2V ~ 5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100S363JZ TR,SY100S363JZ TR,SY100S363JZTR,SY1 00S363JZTR Base Product Number: 100S363
Request a Quote Datasheet
Description
Win Source Part Number: 1257006-SY100S363JZ- TR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 100S Type: Multiplexer Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Dual Supply Voltage - Supply: 4.2V ~ 5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100S363JZ TR,SY100S363JZ TR,SY100S363JZTR,SY1 00S363JZTR Base Product Number: 100S363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1257006-SY100S363JZ-TR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1257006-SY100S363JZ-TR
Win Source Part Number: 1257006-SY100S363JZ- TR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 100S Type: Multiplexer Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Dual Supply Voltage - Supply: 4.2V ~ 5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100S363JZ TR,SY100S363JZ TR,SY100S363JZTR,SY1 00S363JZTR Base Product Number: 100S363

Win Source Part Number: 1257006-SY100S363JZ-TR
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 100S
Type: Multiplexer
Package: Tape & Reel (TR)
Standard Package: 750
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Dual Supply
Voltage - Supply: 4.2V ~ 5.5V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY100S363JZ TR,SY100S363JZ TR,SY100S363JZTR,SY100S363JZTR
Base Product Number: 100S363

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1257006-SY100S363JZ-TR
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.2V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Supply Voltage 0.8V ~ 3.6V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - 8850702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder
Input Lines 1
Output Lines 8
View Details
CD74HC154 High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer - CD74HC154EE4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 4
Output Lines 16
View Details