Microchip Technology, Inc. Latches SY100S355JC

Description
D-Type Transparent Latch 1 Channel 4:4 IC Standard 28-PLCC (11.48x11.48)
Request a Quote Datasheet
Description
D-Type Transparent Latch 1 Channel 4:4 IC Standard 28-PLCC (11.48x11.48)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - SY100S355JC-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 4:4 IC Standard 28-PLCC (11.48x11.48)

D-Type Transparent Latch 1 Channel 4:4 IC Standard 28-PLCC (11.48x11.48)

Buy Now Datasheet
Latches - SY100S355JC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 4:4 IC Standard 28-PLCC (11.48x11.48)

D-Type Transparent Latch 1 Channel 4:4 IC Standard 28-PLCC (11.48x11.48)

Buy Now Datasheet
Latches - SY100S355JC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 4:4 IC Standard 28-PLCC (11.48x11.48)

D-Type Transparent Latch 1 Channel 4:4 IC Standard 28-PLCC (11.48x11.48)

Buy Now Datasheet
Logic - Latches - SY100S355JC - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SY100S355JC
Logic - Latches SY100S355JC
IC MUX/LATCH QUAD 28-PLCC

IC MUX/LATCH QUAD 28-PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - SY100S355JC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SY100S355JC
Integrated Circuits (ICs) - Logic - Latches SY100S355JC
QUAD MULTIPLEXER/LATCH

QUAD MULTIPLEXER/LATCH

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SY100S355JC-ND SY100S355JC SY100S355JC SY100S355JC
Product Name Latches Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics Standard
Supply Voltage 4.2V ~ 5.5V 4.2V ~ 5.5V
Propagation Delay 0.3000 ns 0.3000 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74HC259PW112 - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D
Low-level Output Current (Sink) 5.2 mA
High-level Output Current (Source) 5.2 mA
View Details
Octal Transparent Latch - 74FCT573ATSOG8 - Integrated Device Technology
Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC 300 MIL; SOIC
View Details