Microchip Technology, Inc. Logic - Logic - Latches - SY100S355FC SY100S355FC

Description
Manufacturer: Microchip Technology Win Source Part Number: 1262911-SY100S355FC Packaging: Tube Mounting Style: SMD Logic Type: D-Type Transparent Latch Output Type: Standard Independent Circuits: 1 Delay Time - Propagation: 300ps Categories: Integrated Circuits Supplier Device Package: 24-CerPack Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 24-CQFlatpack, Cerpack Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: 100S355 Manufacturer Pack Quantity: 15 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.2V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1262911-SY100S355FC Packaging: Tube Mounting Style: SMD Logic Type: D-Type Transparent Latch Output Type: Standard Independent Circuits: 1 Delay Time - Propagation: 300ps Categories: Integrated Circuits Supplier Device Package: 24-CerPack Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 24-CQFlatpack, Cerpack Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: 100S355 Manufacturer Pack Quantity: 15 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.2V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - SY100S355FC
1262911-SY100S355FC
Logic - Logic - Latches - SY100S355FC 1262911-SY100S355FC
Manufacturer: Microchip Technology Win Source Part Number: 1262911-SY100S355FC Packaging: Tube Mounting Style: SMD Logic Type: D-Type Transparent Latch Output Type: Standard Independent Circuits: 1 Delay Time - Propagation: 300ps Categories: Integrated Circuits Supplier Device Package: 24-CerPack Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 24-CQFlatpack, Cerpack Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: 100S355 Manufacturer Pack Quantity: 15 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.2V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 1262911-SY100S355FC
Packaging: Tube
Mounting Style: SMD
Logic Type: D-Type Transparent Latch
Output Type: Standard
Independent Circuits: 1
Delay Time - Propagation: 300ps
Categories: Integrated Circuits
Supplier Device Package: 24-CerPack
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 24-CQFlatpack, Cerpack
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Family Part Number: 100S355
Manufacturer Pack Quantity: 15
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.2V ~ 5.5V

Buy Now
Logic - Latches - SY100S355FC - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SY100S355FC
Logic - Latches SY100S355FC
IC MUX/LATCH QUAD 24-CERPACK

IC MUX/LATCH QUAD 24-CERPACK

Supplier's Site Datasheet
Latches - SY100S355FC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 4:4 IC Standard 24-CerPack

D-Type Transparent Latch 1 Channel 4:4 IC Standard 24-CerPack

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number 1262911-SY100S355FC SY100S355FC SY100S355FC
Product Name Logic - Logic - Latches - SY100S355FC Logic - Latches Latches
Supply Voltage 4.2V ~ 5.5V 4.2V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs - CD4043BDWE4 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
Logic - Logic - Latches - 74LVT162373DGG,518 - 765836-74LVT162373DGG,518 - Win Source Electronics
Specs
Supply Voltage 2.7 V ~ 3.6 V
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 12 mA
View Details
5 suppliers
Logic - Latches - 5962-9051601MRA - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 15 mA
View Details
Octal Transparent Latch - 74FCT373CTQG - Integrated Device Technology
Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type QSOP 150 MIL
View Details
3 suppliers