Microchip Technology, Inc. Logic - Latches SY100S350JZ

Description
IC HEX D LATCH 28-PLCC
Datasheet
Description
IC HEX D LATCH 28-PLCC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - SY100S350JZ - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SY100S350JZ
Logic - Latches SY100S350JZ
IC HEX D LATCH 28-PLCC

IC HEX D LATCH 28-PLCC

Supplier's Site Datasheet
Latches - SY100S350JZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 6:6 IC Differential 28-PLCC (11.48x11.48)

D-Type Transparent Latch 1 Channel 6:6 IC Differential 28-PLCC (11.48x11.48)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches
Product Number SY100S350JZ SY100S350JZ
Product Name Logic - Latches Latches
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

SN54AHCT373 Octal Transparent D-type Latches With 3-State Outputs - 5962-9686701Q2A - Texas Instruments
Specs
Latch Type D
Propagation Delay 10.5 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Latches - 1727-2445-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.3V ~ 3.6V
View Details
4 suppliers
Logic - Latches - 74HC259D/S400118 - Lingto Electronic Limited
Specs
Latch Type D
Low-level Output Current (Sink) 5.2 mA
High-level Output Current (Source) 5.2 mA
View Details
3.3V 16-Bit Transparent Latch - 74FCT163373APVG - Integrated Device Technology
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP 300 MIL; SSOP
View Details
3 suppliers