Microchip Technology, Inc. Logic - Latches SY100S350JC

Description
IC HEX D-LATCH 28-PLCC
Description
IC HEX D-LATCH 28-PLCC
Datasheet
Datasheet Summary
Powered by GS/AI

The SY100S350JC from Quarktwin Technology Ltd. is a high-speed D-Latch featuring six data inputs and both true and complementary outputs. It operates with a maximum transparent propagation delay of 900 ps and requires minimum pulse widths of 100 ps for the Master Reset and Enable signals. The device is designed for compatibility with industry-standard 100K ECL levels and offers an extended supply voltage range from -4.2V to -5.5V. This latch includes internal 75 k,Ѷ input pull-down resistors, enhancing its noise immunity through voltage and temperature compensation. It is noted for being over 40% faster and approximately 30% lower in power consumption compared to similar products from Fairchild, while maintaining compatibility in function and pinout. The SY100S350JC is packaged in a 28-pin PLCC format, making it suitable for high-performance ECL systems.

Datasheet Summary
Powered by GS/AI

The SY100S350JC from Quarktwin Technology Ltd. is a high-speed D-Latch featuring six data inputs and both true and complementary outputs. It operates with a maximum transparent propagation delay of 900 ps and requires minimum pulse widths of 100 ps for the Master Reset and Enable signals. The device is designed for compatibility with industry-standard 100K ECL levels and offers an extended supply voltage range from -4.2V to -5.5V. This latch includes internal 75 k,Ѷ input pull-down resistors, enhancing its noise immunity through voltage and temperature compensation. It is noted for being over 40% faster and approximately 30% lower in power consumption compared to similar products from Fairchild, while maintaining compatibility in function and pinout. The SY100S350JC is packaged in a 28-pin PLCC format, making it suitable for high-performance ECL systems.

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - SY100S350JC - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SY100S350JC
Logic - Latches SY100S350JC
IC HEX D-LATCH 28-PLCC

IC HEX D-LATCH 28-PLCC

Supplier's Site Datasheet
Latches - SY100S350JC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 6:6 IC Differential 28-PLCC (11.48x11.48)

D-Type Transparent Latch 1 Channel 6:6 IC Differential 28-PLCC (11.48x11.48)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches
Product Number SY100S350JC SY100S350JC
Product Name Logic - Latches Latches
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74LVCH16373ADGG,51-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
Logic - Latches - 74FCT16373CTPVCG4 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details