Microchip Technology, Inc. Logic - Logic - Shift Registers - SY100S341JC SY100S341JC

Description
Manufacturer: Microchip Technology Win Source Part Number: 142657-SY100S341JC Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C Case / Package: 28-PLCC (11.5x11.5) Supply Voltage - Operating: -4.2 V to -5.5 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 142657-SY100S341JC Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C Case / Package: 28-PLCC (11.5x11.5) Supply Voltage - Operating: -4.2 V to -5.5 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - SY100S341JC - 142657-SY100S341JC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SY100S341JC
142657-SY100S341JC
Logic - Logic - Shift Registers - SY100S341JC 142657-SY100S341JC
Manufacturer: Microchip Technology Win Source Part Number: 142657-SY100S341JC Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C Case / Package: 28-PLCC (11.5x11.5) Supply Voltage - Operating: -4.2 V to -5.5 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 142657-SY100S341JC
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 85°C
Case / Package: 28-PLCC (11.5x11.5)
Supply Voltage - Operating: -4.2 V to -5.5 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Shift Registers - SY100S341JC - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SY100S341JC
Logic - Shift Registers SY100S341JC
IC D-TYPE POS TRG SNGL 28PLCC

IC D-TYPE POS TRG SNGL 28PLCC

Supplier's Site Datasheet
Shift Registers - SY100S341JC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SY100S341JC
Shift Registers SY100S341JC
Shift Shift Register 1 Element 8 Bit 28-PLCC (11.48x11.48)

Shift Shift Register 1 Element 8 Bit 28-PLCC (11.48x11.48)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers
Product Number 142657-SY100S341JC SY100S341JC SY100S341JC
Product Name Logic - Logic - Shift Registers - SY100S341JC Logic - Shift Registers Shift Registers
Supply Voltage -4.2 V ~ -5.5 V -4.2V ~ -5.5V
Output Characteristics Push-Pull Push-Pull
Package Type PLCC; Other; 28-PLCC (11.5x11.5) Other; 28-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC166-SP Parallel-Load 8-Bit Shift Registers - 5962-9050101VEA - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; CDIP
Logic Family CMOS; HC
View Details
 - 7988904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
8-bit shift register with output register - 74LVC594ABQ-Q100X - Nexperia B.V.
Specs
Supply Voltage +6.5
Features ESD Protection
Package Type Other; SOT763-1 SOT763-1
View Details
5 suppliers